☰
SEA05TR
SEA05TR
Active
Description:  IC CTLR CV/CC ADV SOT23-6
Manufacturer:  STMicroelectronics
Datasheet:   SEA05TR Datasheet
History Price: $0.96000
In Stock: 36325
SEA05TR Specification
Specification
Part No
SEA05TR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, ACDC Switching Power Supplies
Current - Supply
200μA
Voltage - Supply
3.5V ~ 36V
Operating Temperature
-25℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
SEA05TR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.