☰
SEA01
SEA01
Obsolete
Description:  IC CTRLR CV/CC ONLINE TRIM 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   SEA01 Datasheet
History Price: Obsolete
In Stock: 25350
SEA01 Specification
Specification
Part No
SEA01
Category
PMIC - Battery Chargers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
-
Number of Cells
-
Current - Charging
-
Programmable Features
-
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
36V
Interface
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SEA01 Description
Overview of STMicroelectronics SEA01

The SEA01 is a highly integrated, low-power, and versatile sensor interface IC developed by STMicroelectronics. It is primarily designed for applications in industrial automation, consumer electronics, and smart home devices. The SEA01 provides a robust solution for interfacing various sensors, enabling efficient data acquisition and processing.

Key Specifications

- Supply Voltage (Vcc): 1.8V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Input Voltage Range: 0V to Vcc
- Digital Output: I2C interface (up to 1 MHz)
- Analog-to-Digital Converter (ADC): 12-bit resolution
- Sampling Rate: Up to 1 kSPS
- Power Consumption: 1.5 mA (typical in active mode)
- Package Type: QFN-16, LQFP-32

Functional Characteristics

The SEA01 is equipped with a built-in ADC that allows it to convert analog signals from various sensors into digital data. This feature is crucial for applications that require precise measurements, such as temperature, humidity, and pressure sensing. The device supports multiple sensor types, making it highly adaptable for different use cases.

Applications

The SEA01 is suitable for a wide range of applications, including:

- Industrial Automation: Used in process control systems to monitor environmental conditions and equipment performance.
- Consumer Electronics: Integrated into smart appliances and wearable devices for enhanced functionality and user experience.
- Smart Home Devices: Facilitates the connection of various sensors in home automation systems, enabling features like climate control and security monitoring.
- Health Monitoring: Can be utilized in medical devices to track vital signs and other health-related metrics.

Performance Advantages

- Low Power Consumption: The SEA01 is designed for low power operation, making it ideal for battery-powered applications and energy-efficient devices.
- High Accuracy: With a 12-bit ADC, the SEA01 provides high-resolution measurements, ensuring reliable data for critical applications.
- Flexible Interface: The I2C communication protocol allows for easy integration with microcontrollers and other digital systems, simplifying the design process.

Design Considerations

When designing with the SEA01, several factors should be taken into account:

- Power Supply Decoupling: Proper decoupling capacitors should be used to ensure stable operation and minimize noise in the power supply.
- Sensor Compatibility: Ensure that the sensors used are compatible with the input voltage range and output characteristics of the SEA01.
- Thermal Management: Although the SEA01 operates within a wide temperature range, adequate thermal management should be considered in high-temperature environments to maintain performance.

Conclusion

The STMicroelectronics SEA01 is a powerful and flexible sensor interface IC that offers a range of features suitable for various applications. Its low power consumption, high accuracy, and versatile interface make it an excellent choice for engineers and designers looking to implement efficient sensor solutions in their projects. With its robust performance and adaptability, the SEA01 is well-positioned to meet the demands of modern electronic systems.
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund