☰
PM8841D
PM8841D
Active
Description:  IC GATE DRVR LOW-SIDE SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   PM8841D Datasheet
History Price: $1.12000
In Stock: 41250
PM8841D Specification
Specification
Part No
PM8841D
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
10V ~ 18V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
800mA, 1A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
20ns, 20ns (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
PM8841D PDF Datasheet
PM8841D Compare Parts
  • PM8841D vs PM8834TR
  • PM8841D vs PM8834MTR
  • PM8841D vs PM8834M
  • PM8841D vs PM8834
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you