☰
PM8834
PM8834
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   PM8834 Datasheet
History Price: $0.95835
In Stock: 38810
PM8834 Specification
Specification
Part No
PM8834
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.5V
Current - Peak Output (Source, Sink)
4A, 4A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
45ns, 35ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
PM8834 PDF Datasheet
PM8834 Description
The STMicroelectronics PM8834 is a highly integrated power management IC (PMIC) designed for use in various applications, including consumer electronics, industrial devices, and battery-powered systems. This device is particularly well-suited for managing power in systems that require efficient voltage regulation and power distribution. The PM8834 is known for its versatility, high efficiency, and compact design, making it an ideal choice for modern electronic applications.

## Overview

The PM8834 is a dual-output, step-down (buck) converter that can efficiently convert a higher input voltage to lower output voltages. It features a wide input voltage range, making it compatible with various power sources, including batteries and wall adapters. The device is designed to provide stable output voltages with minimal ripple, ensuring reliable operation in sensitive electronic circuits.

## Key Features

1. Dual Output: The PM8834 can provide two independent output voltages, allowing it to power multiple components in a system from a single IC.

2. Wide Input Voltage Range: The device operates over a wide input voltage range, typically from 4.5V to 28V, making it suitable for various power supply sources.

3. High Efficiency: The PM8834 is designed for high efficiency, often exceeding 90%, which helps to minimize heat generation and prolong battery life in portable applications.

4. Low Quiescent Current: The device features a low quiescent current, which is particularly beneficial for battery-powered applications, as it helps to extend battery life during standby periods.

5. Adjustable Output Voltage: The output voltages can be easily adjusted using external resistors, providing flexibility in meeting specific application requirements.

6. Integrated Protection Features: The PM8834 includes several protection features, such as overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring safe and reliable operation.

7. Compact Package: The device is available in a compact package, which is ideal for space-constrained applications.

8. Soft-Start Functionality: The PM8834 includes a soft-start feature that limits inrush current during startup, reducing stress on the power supply and connected components.

## Specifications

- Input Voltage Range: 4.5V to 28V
- Output Voltage Range: Adjustable from 0.8V to 15V (depending on external resistor configuration)
- Maximum Output Current: Up to 3A per channel
- Efficiency: Typically > 90% at full load
- Quiescent Current: Typically 20 µA
- Switching Frequency: 300 kHz (typical)
- Overcurrent Protection: Yes
- Thermal Shutdown: Yes
- Under-Voltage Lockout: Yes
- Operating Temperature Range: -40°C to 125°C
- Package Type: Available in a compact 16-pin HTSSOP package.

## Pin Configuration

The PM8834 is typically available in a 16-pin HTSSOP package. The pin configuration includes:

1. VIN: Input voltage supply pin.
2. GND: Ground pin.
3. VOUT1: Output voltage pin for the first output.
4. VOUT2: Output voltage pin for the second output.
5. SW1: Switch node for the first buck converter.
6. SW2: Switch node for the second buck converter.
7. COMP1: Compensation pin for the first converter.
8. COMP2: Compensation pin for the second converter.
9. FB1: Feedback pin for the first output voltage.
10. FB2: Feedback pin for the second output voltage.
11. CSN1: Current sense pin for the first output.
12. CSN2: Current sense pin for the second output.
13. SS: Soft-start pin.
14. EN1: Enable pin for the first output.
15. EN2: Enable pin for the second output.
16. PGND: Power ground pin.

## Applications

The PM8834 is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and portable devices for efficient power management.
- Industrial Equipment: Ideal for powering sensors, actuators, and control circuits in industrial automation systems.
- Battery-Powered Devices: Suitable for applications requiring efficient power conversion to extend battery life.
- Telecommunications: Employed in communication devices and networking equipment for reliable power distribution.

## Conclusion

The STMicroelectronics PM8834 is a versatile and efficient power management IC that offers a range of features suitable for various applications. With its dual output capability, wide input voltage range, high efficiency, and integrated protection features, the PM8834 is an excellent choice for designers
PM8834 Compare Parts
  • PM8834 vs PM8841D
  • PM8834 vs PM8834TR
  • PM8834 vs PM8834MTR
  • PM8834 vs PM8834M
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend