☰
PM6766TR
PM6766TR
Active
Description:  IC REG CTRLR VR12.5 40VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   PM6766TR Datasheet
History Price: Active
In Stock: 27000
PM6766TR Specification
Specification
Part No
PM6766TR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel VR12.5
Voltage - Input
10.8V ~ 13.2V
Number of Outputs
-
Voltage - Output
0.52V ~ 2.3V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
40-VFQFPN (5x5)
PM6766TR PDF Datasheet
PM6766TR Related Parts
PM6641TR
PM6641TR
STMicroelectronics
IC REG CONV DDR 3OUT 48VFQFPN
PM6652
PM6652
STMicroelectronics
IC REG CTRLR 1OUT 32VFQFPN
PM6652TR
PM6652TR
STMicroelectronics
IC REG CTRLR VR11 1OUT 32VFQFPN
PM6680A
PM6680A
STMicroelectronics
IC REG CTRLR EMBED 2OUT 32VFQFPN
PM6680ATR
PM6680ATR
STMicroelectronics
IC REG CTRLR EMBED 2OUT 32VFQFPN
PM6680TR
PM6680TR
STMicroelectronics
IC REG CTRL NOTEBK 2OUT 32VFQFPN
PM6685TR
PM6685TR
STMicroelectronics
IC REG CTRL NOTEBK 2OUT 32VFQFPN
PM6686
PM6686
STMicroelectronics
IC REG CTRL NOTEBK 2OUT 32VFQFPN
PM6686TR
PM6686TR
STMicroelectronics
IC REG CTRLR NOTEBK 2OUT 32VFQFN
PM6764TR
PM6764TR
STMicroelectronics
IC REG CTRLR VR12.5 28VFQFPN
PM6766
PM6766
STMicroelectronics
IC REG CTRLR VR12.5 40VFQFPN
PM6773
PM6773
STMicroelectronics
IC CONTROLLER VR13 40VFQFPN
PM6766TR Compare Parts
  • PM6766TR vs PM6764TR
  • PM6766TR vs PM6686TR
  • PM6766TR vs PM6686
  • PM6766TR vs PM6685TR
  • PM6766TR vs PM6680TR
  • PM6766TR vs PM6680ATR
  • PM6766TR vs PM6680A
  • PM6766TR vs PM6652TR
  • PM6766TR vs PM6652
  • PM6766TR vs PM6641TR
  • PM6766TR vs PM6776TR
  • PM6766TR vs PM6776
  • PM6766TR vs PM6773TR
  • PM6766TR vs PM6773
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.