☰
PM6675ASTR
PM6675ASTR
Obsolete
Description:  IC REG DL BCK/LNR 33KHZ 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   PM6675ASTR Datasheet
History Price: $2.51000
In Stock: 7280
PM6675ASTR Specification
Specification
Part No
PM6675ASTR
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
Down to 33kHz
Voltage/Current - Output 1
Controller
Voltage/Current - Output 2
0.6V ~ 3.3V, 2A
Voltage/Current - Output 3
-
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
PM6675ASTR PDF Datasheet
PM6675ASTR Compare Parts
  • PM6675ASTR vs PM6675STR
  • PM6675ASTR vs PM6675S
  • PM6675ASTR vs PM6675ATR
  • PM6675ASTR vs PM6675AS
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you