☰
PM6670STR
PM6670STR
Obsolete
Description:  IC CTLR DDR2/3 MEM PS 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   PM6670STR Datasheet
History Price: $1.61000
In Stock: 41770
PM6670STR Specification
Specification
Part No
PM6670STR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Memory, DDR2/DDR3 Regulator
Current - Supply
800μA
Voltage - Supply
4.5V ~ 28V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
PM6670STR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!