☰
PB137ACV
PB137ACV
Active
Description:  IC REG LINEAR 13.7V 1A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   PB137ACV Datasheet
History Price: $2.10000
In Stock: 12570
PB137ACV Specification
Specification
Part No
PB137ACV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
13.7V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2.6V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
58dB (120Hz)
Control Features
-
Protection Features
Over Temperature
Operating Temperature
0 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
PB137ACV PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much