Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ STMicroelectronics NAND01GW3B2AZA6E
NAND01GW3B2AZA6E
Obsolete
Memory
Description:
IC FLASH 1GBIT PARALLEL 63VFBGA
Manufacturer:
STMicroelectronics
Datasheet:
NAND01GW3B2AZA6E Datasheet
History Price: Obsolete
In Stock: 24100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NAND01GW3B2AZA6E Specification
Specification
Part No
NAND01GW3B2AZA6E
Category
Memory
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
1Gbit
Memory Organization
128M x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
30ns
Access Time
30 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
63-TFBGA
Supplier Device Package
63-VFBGA (9x11)
NAND01GW3B2AZA6E PDF Datasheet
NAND01GW3B2AZA6E Datasheet
Click and Download: NAND01GW3B2AZA6E Datasheet
NAND01GW3B2AZA6E Related Parts
NAND01GR3B2BZA6E
Micron Technology
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GR3B2CZA6E
Micron Technology
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GW3B2BZA6E
Micron Technology
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GW3B2CN6E
Micron Technology
IC FLASH 1GBIT PARALLEL 48TSOP
NAND02GR3B2DN6E
Micron Technology
IC FLASH 2GBIT PARALLEL 48TSOP
NAND02GW3B2DN6E
Micron Technology
IC FLASH 2GBIT PARALLEL 48TSOP
NAND04GR3B2DN6E
Micron Technology
IC FLASH 4GBIT PARALLEL 48TSOP
NAND04GW3B2DN6E
Micron Technology
IC FLASH 4GBIT PARALLEL 48TSOP
NAND04GW3C2BN6E
Micron Technology
IC FLASH 4GBIT PARALLEL 48TSOP
NAND08GW3C2BN6E
Micron Technology
IC FLASH 8GBIT PARALLEL 48TSOP
NAND08GW3D2AN6E
Micron Technology
IC FLASH 8GBIT PARALLEL 48TSOP
NAND08GW3F2AN6E
Micron Technology
IC FLASH 8GBIT PARALLEL 48TSOP
NAND01GW3B2AZA6E Compare Parts
NAND01GW3B2AZA6E vs NAND512W3A2SNXE
NAND01GW3B2AZA6E vs NAND512W3A2SN6E
NAND01GW3B2AZA6E vs NAND512W3A2DZA6E
NAND01GW3B2AZA6E vs NAND512W3A2DN6E
NAND01GW3B2AZA6E vs NAND512W3A2CZA6E
NAND01GW3B2AZA6E vs NAND512W3A2CN6E
NAND01GW3B2AZA6E vs NAND512W3A2BZA6E
NAND01GW3B2AZA6E vs NAND512R3A2SN6F
NAND01GW3B2AZA6E vs NAND512R3A2SN6E
NAND01GW3B2AZA6E vs NAND512R3A2DZA6E
NAND01GW3B2AZA6E vs NAND512R3A2CZA6E
NAND01GW3B2AZA6E vs NAND512R3A2BZA6E
NAND01GW3B2AZA6E vs NAND32GW3F4AN6E
NAND01GW3B2AZA6E vs NAND256W3A2BNXE
NAND01GW3B2AZA6E vs NAND256W3A2BN6E
NAND01GW3B2AZA6E vs NAND256W3A0BZA6E
NAND01GW3B2AZA6E vs NAND16GW3F2AN6E
NAND01GW3B2AZA6E vs NAND16GW3D2BN6E
NAND01GW3B2AZA6E vs NAND128W3AABN6F TR
NAND01GW3B2AZA6E vs NAND128W3AABN6E
NAND01GW3B2AZA6E vs NAND128W3A2BNXE
NAND01GW3B2AZA6E vs NAND128W3A2BN6F TR
NAND01GW3B2AZA6E vs NAND128W3A2BN6E
NAND01GW3B2AZA6E vs NAND128W3A0BN6F TR
NAND01GW3B2AZA6E vs NAND128W3A0BN6E
NAND01GW3B2AZA6E vs NAND08GW3F2AN6E
NAND01GW3B2AZA6E vs NAND08GW3D2AN6E
NAND01GW3B2AZA6E vs NAND08GW3C2BN6E
NAND01GW3B2AZA6E vs NAND04GW3C2BN6E
NAND01GW3B2AZA6E vs NAND04GW3B2DN6E
NAND01GW3B2AZA6E vs NAND04GR3B2DN6E
NAND01GW3B2AZA6E vs NAND02GW3B2DN6E
NAND01GW3B2AZA6E vs NAND02GR3B2DN6E
NAND01GW3B2AZA6E vs NAND01GW3B2CN6E
NAND01GW3B2AZA6E vs NAND01GW3B2BZA6E
NAND01GW3B2AZA6E vs NAND01GR3B2CZA6E
NAND01GW3B2AZA6E vs NAND01GR3B2BZA6E
NAND01GW3B2AZA6E vs NANDAAR4N4AZBA5E
NAND01GW3B2AZA6E vs NAND512W3A2SZAXE
NAND01GW3B2AZA6E vs NAND512W3A2SZA6F TR
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components