☰
MASTERGAN1TR
MASTERGAN1TR
Active
Description:  IC HALF BRIDGE DRIVER 10A 31QFN
Manufacturer:  STMicroelectronics
History Price: $14.29000
In Stock: 32610
MASTERGAN1TR Specification
Specification
Part No
MASTERGAN1TR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
General Purpose
Interface
-
Load Type
Capacitive, Inductive
Technology
DMOS
Rds On (Typ)
150mOhm
Current - Output / Channel
10A
Current - Peak Output
17A
Voltage - Supply
4.75V ~ 9.5V
Voltage - Load
600V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
31-VQFN Exposed Pad
Supplier Device Package
31-QFN (9x9)
MASTERGAN1TR Related Parts
MASTERGAN3TR
MASTERGAN3TR
STMicroelectronics
IC HALF BRIDGE DRV 6.5A/4A 31QFN
MASTERGAN4
MASTERGAN4
STMicroelectronics
IC HALF BRIDGE DRIVER 6.5A 31QFN
MASTERGAN5
MASTERGAN5
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 31QFN
MASTERGAN2TR
MASTERGAN2TR
STMicroelectronics
IC HALF BRIDG DRV 6.5A/10A 31QFN
MASTERGAN3
MASTERGAN3
STMicroelectronics
IC HALF BRIDGE DRV 4A/6.5A 31QFN
MASTERGAN4TR
MASTERGAN4TR
STMicroelectronics
IC HALF BRIDGE DRV 4A/6.5A 31QFN
MASTERGAN5TR
MASTERGAN5TR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 31QFN
MASTERGAN1TR Compare Parts
  • MASTERGAN1TR vs MASTERGAN4
  • MASTERGAN1TR vs MASTERGAN3TR
  • MASTERGAN1TR vs MASTERGAN5TR
  • MASTERGAN1TR vs MASTERGAN4TR
  • MASTERGAN1TR vs MASTERGAN3
  • MASTERGAN1TR vs MASTERGAN2TR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!