Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ STMicroelectronics M74HC163B1R
M74HC163B1R
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:
STMicroelectronics
Datasheet:
M74HC163B1R Datasheet
History Price: Obsolete
In Stock: 31655
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
M74HC163B1R Specification
Specification
Part No
M74HC163B1R
Category
Logic - Counters, Dividers
Manufacturer
STMicroelectronics
Series
74HC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Synchronous
Timing
Synchronous
Count Rate
62 MHz
Trigger Type
Positive Edge
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
M74HC163B1R PDF Datasheet
M74HC163B1R Datasheet
Click and Download: M74HC163B1R Datasheet
M74HC163B1R Related Parts
M74HC160RM13TR
STMicroelectronics
IC DECADE COUNTER 4-BIT 16SO
M74HC161B1R
STMicroelectronics
IC BINARY COUNTER 4-BIT 16DIP
M74HC161RM13TR
STMicroelectronics
IC BINARY COUNTER 4-BIT 16SO
M74HC161TTR
STMicroelectronics
IC BINARY COUNTER 4-BIT 16TSSOP
M74HC163RM13TR
STMicroelectronics
IC BINARY COUNTER 4-BIT 16SO
M74HC190RM13TR
STMicroelectronics
IC DECADE COUNTER 4-BIT 16SO
M74HC191B1R
STMicroelectronics
IC BINARY COUNTER 4-BIT 16DIP
M74HC192RM13TR
STMicroelectronics
IC DECADE COUNTER 4-BIT 16SO
M74HC390B1R
STMicroelectronics
IC DECADE COUNTER DL 4BIT 16DIP
M74HC390RM13TR
STMicroelectronics
IC DECADE COUNTER DL 4BIT 16SO
M74HC393B1R
STMicroelectronics
IC BINARY COUNTER DL 4BIT 14DIP
M74HC393RM13TR
STMicroelectronics
IC BINARY COUNTER DL 4BIT 14SO
M74HC163B1R Compare Parts
M74HC163B1R vs M74HC590TTR
M74HC163B1R vs M74HC590RM13TR
M74HC163B1R vs M74HC590B1R
M74HC163B1R vs M74HC4520RM13TR
M74HC163B1R vs M74HC4518RM13TR
M74HC163B1R vs M74HC4060YTTR
M74HC163B1R vs M74HC4060YRM13TR
M74HC163B1R vs M74HC4060TTR
M74HC163B1R vs M74HC4060RM13TR
M74HC163B1R vs M74HC4060B1R
M74HC163B1R vs M74HC4040TTR
M74HC163B1R vs M74HC4040RM13TR
M74HC163B1R vs M74HC4040B1R
M74HC163B1R vs M74HC4024RM13TR
M74HC163B1R vs M74HC4024B1R
M74HC163B1R vs M74HC4020RM13TR
M74HC163B1R vs M74HC4020B1R
M74HC163B1R vs M74HC4017RM13TR
M74HC163B1R vs M74HC4017B1R
M74HC163B1R vs M74HC40103RM13TR
M74HC163B1R vs M74HC40103B1R
M74HC163B1R vs M74HC393TTR
M74HC163B1R vs M74HC393RM13TR
M74HC163B1R vs M74HC393B1R
M74HC163B1R vs M74HC390RM13TR
M74HC163B1R vs M74HC390B1R
M74HC163B1R vs M74HC192RM13TR
M74HC163B1R vs M74HC191B1R
M74HC163B1R vs M74HC190RM13TR
M74HC163B1R vs M74HC163RM13TR
M74HC163B1R vs M74HC161TTR
M74HC163B1R vs M74HC161RM13TR
M74HC163B1R vs M74HC161B1R
M74HC163B1R vs M74HC160RM13TR
M74HC163B1R vs M74HC390D
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.