Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ STMicroelectronics M74HC138TTR
M74HC138TTR
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER/DEMUX 1X3:8 16TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
M74HC138TTR Datasheet
History Price: Obsolete
In Stock: 18560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
M74HC138TTR Specification
Specification
Part No
M74HC138TTR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
STMicroelectronics
Series
74HC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
M74HC138TTR PDF Datasheet
M74HC138TTR Datasheet
Click and Download: M74HC138TTR Datasheet
M74HC138TTR Related Parts
M74HC138B1R
STMicroelectronics
IC DECODER/DEMUX 1X3:8 16DIP
M74HC138RM13TR
STMicroelectronics
IC DECODER/DEMUX 1 X 3:8 16SO
M74HC139B1R
STMicroelectronics
IC DECODER/DEMUX 1X2:4 16DIP
M74HC139RM13TR
STMicroelectronics
IC DECODER/DEMUX 1 X 2:4 16SO
M74HC147RM13TR
STMicroelectronics
IC PRIORITY ENCOD 1 X 10:4 16SO
M74HC148B1R
STMicroelectronics
IC PRIORITY ENCOD 1 X 8:3 16DIP
M74HC148RM13TR
STMicroelectronics
IC PRIORITY ENCODER 1 X 8:3 16SO
M74HC148TTR
STMicroelectronics
IC PRIORITY ENCOD 1X8:3 16TSSOP
M74HC151B1R
STMicroelectronics
IC MULTIPLEXER 1 X 8:1 16DIP
M74HC151RM13TR
STMicroelectronics
IC MULTIPLEXER 1 X 8:1 16SO
M74HC151TTR
STMicroelectronics
IC MULTIPLEXER 1 X 8:1 16TSSOP
M74HC151YRM13TR
STMicroelectronics
IC MULTIPLEXER 1 X 8:1 16SO
M74HC138TTR Compare Parts
M74HC138TTR vs M74VHCT157ADTR2G
M74HC138TTR vs M74HCT157RM13TR
M74HC138TTR vs M74HCT157B1R
M74HC138TTR vs M74HCT138RM13TR
M74HC138TTR vs M74HCT138B1R
M74HC138TTR vs M74HC42TTR
M74HC138TTR vs M74HC42RM13TR
M74HC138TTR vs M74HC42B1R
M74HC138TTR vs M74HC4028B1R
M74HC138TTR vs M74HC298B1R
M74HC138TTR vs M74HC257RM13TR
M74HC138TTR vs M74HC257B1R
M74HC138TTR vs M74HC253RM13TR
M74HC138TTR vs M74HC251TTR
M74HC138TTR vs M74HC251RM13TR
M74HC138TTR vs M74HC251B1R
M74HC138TTR vs M74HC238RM13TR
M74HC138TTR vs M74HC238B1R
M74HC138TTR vs M74HC237RM13TR
M74HC138TTR vs M74HC237B1R
M74HC138TTR vs M74HC157RM13TR
M74HC138TTR vs M74HC157B1R
M74HC138TTR vs M74HC155RM13TR
M74HC138TTR vs M74HC155B1R
M74HC138TTR vs M74HC153RM13TR
M74HC138TTR vs M74HC153B1R
M74HC138TTR vs M74HC151YTTR
M74HC138TTR vs M74HC151YRM13TR
M74HC138TTR vs M74HC151TTR
M74HC138TTR vs M74HC151RM13TR
M74HC138TTR vs M74HC151B1R
M74HC138TTR vs M74HC148TTR
M74HC138TTR vs M74HC148RM13TR
M74HC138TTR vs M74HC148B1R
M74HC138TTR vs M74HC147RM13TR
M74HC138TTR vs M74HC139RM13TR
M74HC138TTR vs M74HC139B1R
M74HC138TTR vs M74HC138RM13TR
M74HC138TTR vs M74HC138B1R
M74HC138TTR vs M74VHC1GT66D
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time