☰
M48T129V-85PM1
M48T129V-85PM1
Obsolete
Description:  IC RTC CLOCK/CALENDAR PAR 32DIP
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 13840
M48T129V-85PM1 Specification
Specification
Part No
M48T129V-85PM1
Category
Clock/Timing - Real Time Clocks
Manufacturer
STMicroelectronics
Series
Timekeeper
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, Watchdog Timer
Memory Size
-
Time Format
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
3V ~ 3.6V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
3mA @ 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
32-DIP Module (0.600", 15.24mm)
Supplier Device Package
32-PMDIP Module
M48T129V-85PM1 PDF Datasheet
M48T129V-85PM1 Related Parts
M48T08-100PC1
M48T08-100PC1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28DIP
M48T08-150PC1
M48T08-150PC1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28DIP
M48T08Y-10MH1E
M48T08Y-10MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28SOH
M48T08Y-10MH1F
M48T08Y-10MH1F
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28SOH
M48T128Y-70PM1
M48T128Y-70PM1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 32DIP
M48T18-100PC1
M48T18-100PC1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28DIP
M48T18-150PC1
M48T18-150PC1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28DIP
M48T201V-85MH1E
M48T201V-85MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T201V-85MH1F
M48T201V-85MH1F
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T201Y-70MH1E
M48T201Y-70MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T201Y-70MH1F
M48T201Y-70MH1F
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T212V-85MH1E
M48T212V-85MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T129V-85PM1 Compare Parts
  • M48T129V-85PM1 vs M48T86MH1F
  • M48T129V-85PM1 vs M48T86MH1E
  • M48T129V-85PM1 vs M48T59Y-70PC1
  • M48T129V-85PM1 vs M48T59Y-70MH6E
  • M48T129V-85PM1 vs M48T59Y-70MH1F
  • M48T129V-85PM1 vs M48T59Y-70MH1E
  • M48T129V-85PM1 vs M48T58Y-70PC1
  • M48T129V-85PM1 vs M48T58Y-70MH1F
  • M48T129V-85PM1 vs M48T58Y-70MH1E
  • M48T129V-85PM1 vs M48T58-70PC1
  • M48T129V-85PM1 vs M48T37Y-70MH6F
  • M48T129V-85PM1 vs M48T37Y-70MH6E
  • M48T129V-85PM1 vs M48T37Y-70MH1F
  • M48T129V-85PM1 vs M48T37Y-70MH1E
  • M48T129V-85PM1 vs M48T37V-10MH6F
  • M48T129V-85PM1 vs M48T37V-10MH6E
  • M48T129V-85PM1 vs M48T37V-10MH1F
  • M48T129V-85PM1 vs M48T37V-10MH1E
  • M48T129V-85PM1 vs M48T35Y-70PC1
  • M48T129V-85PM1 vs M48T35Y-70MH6F
  • M48T129V-85PM1 vs M48T35Y-70MH6E
  • M48T129V-85PM1 vs M48T35Y-70MH1F
  • M48T129V-85PM1 vs M48T35Y-70MH1E
  • M48T129V-85PM1 vs M48T35AV-10PC1
  • M48T129V-85PM1 vs M48T35AV-10MH6F
  • M48T129V-85PM1 vs M48T35AV-10MH6E
  • M48T129V-85PM1 vs M48T35AV-10MH1F
  • M48T129V-85PM1 vs M48T35AV-10MH1E
  • M48T129V-85PM1 vs M48T35-70PC1
  • M48T129V-85PM1 vs M48T212V-85MH1F
  • M48T129V-85PM1 vs M48T212V-85MH1E
  • M48T129V-85PM1 vs M48T201Y-70MH1F
  • M48T129V-85PM1 vs M48T201Y-70MH1E
  • M48T129V-85PM1 vs M48T201V-85MH1F
  • M48T129V-85PM1 vs M48T201V-85MH1E
  • M48T129V-85PM1 vs M48T18-150PC1
  • M48T129V-85PM1 vs M48T18-100PC1
  • M48T129V-85PM1 vs M48T128Y-70PM1
  • M48T129V-85PM1 vs M48T08Y-10MH1F
  • M48T129V-85PM1 vs M48T08Y-10MH1E
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!