☰
M41T11M6E
M41T11M6E
Obsolete
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   M41T11M6E Datasheet
History Price: Obsolete
In Stock: 4545
M41T11M6E Specification
Specification
Part No
M41T11M6E
Category
Clock/Timing - Real Time Clocks
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year, NVSRAM
Memory Size
56B
Time Format
HH:MM:SS
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
2V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 3.5V
Current - Timekeeping (Max)
70μA @ 2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M41T11M6E PDF Datasheet
M41T11M6E Related Parts
M41ST84WMQ6E
M41ST84WMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84WMQ6F
M41ST84WMQ6F
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84YMQ6E
M41ST84YMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST85WMH6E
M41ST85WMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6F
M41ST85WMH6F
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6TR
M41ST85WMH6TR
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMX6
M41ST85WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85WMX6TR
M41ST85WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85YMH6E
M41ST85YMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85YMX6
M41ST85YMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6
M41ST87WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6TR
M41ST87WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41T11M6E Description

The STMicroelectronics M41T11M6E is a highly integrated, I²C-compatible real-time clock (RTC) with integrated battery backup and SRAM memory. It is designed for accurate timekeeping in systems that require non-volatile storage of date and time information during power interruptions. The device integrates a crystal oscillator input, timekeeping registers, and control logic to provide seconds, minutes, hours, day, date, month, and year information, including leap year correction. The M41T11M6E is optimized for low-power applications and offers extended data retention with a backup battery.

## Package and Mechanical Details

The device is provided in a compact surface-mount package for automated assembly:

* Package type: 8-lead SOIC or TSSOP
* Dimensions: SOIC-8: 5.0 mm × 4.9 mm × 1.5 mm; TSSOP-8: 4.4 mm × 3.2 mm × 1.0 mm
* Lead pitch: 1.27 mm (SOIC) or 0.65 mm (TSSOP)
* Lead finish: Solderable nickel-palladium-gold or matte tin over nickel
* Thermal pad: Exposed pad optional for improved thermal performance

The compact form factor is suitable for space-constrained embedded applications.

## Functional Overview

The M41T11M6E integrates several key functional blocks:

* Real-time clock with seconds, minutes, hours, day, date, month, and year registers
* Automatic leap year compensation through year registers
* 256 × 8-bit non-volatile SRAM for general-purpose storage
* I²C interface supporting standard mode (100 kHz) and fast mode (400 kHz)
* Battery backup operation to maintain timekeeping during main power loss
* Control registers for oscillator enable/disable and square-wave output configuration

The device provides accurate timekeeping with minimal intervention, ideal for embedded systems requiring reliable RTC functionality.

## Electrical Specifications

The M41T11M6E operates over a broad voltage range with low power consumption:

* Supply voltage (VCC): 1.8 V to 5.5 V typical
* Backup voltage (VBAT): 1.3 V to 3.6 V
* Typical supply current: 200 µA at 3.3 V during normal operation
* Standby current: 0.5 µA typical when main power is off and powered from VBAT
* I²C logic levels: VIH = 0.7 × VCC min, VIL = 0.3 × VCC max
* SRAM data retention: >10 years with backup voltage applied

The low quiescent current ensures minimal battery drain during long-term backup operation.

## Timing and Performance Features

The device is designed for precise timekeeping with minimal error:

* Timekeeping accuracy: ±2 minutes per month at 25°C (with typical 32.768 kHz crystal)
* Crystal load capacitance: 12.5 pF typical, optimized for standard tuning fork crystals
* Start-up time: 1 second typical after power application
* I²C timing characteristics compliant with standard and fast mode
* Clock outputs: Optional 32 kHz square wave or programmable frequency

These characteristics ensure reliable timekeeping for portable and industrial systems.

## Input and Output Interfaces

The M41T11M6E supports standard I²C communication with multiple device addressing options:

* SDA and SCL pins for bidirectional data and clock signaling
* Open-drain output design allows bus sharing with multiple devices
* Optional square wave output on dedicated pin, configurable via control registers
* Input for external crystal (32.768 kHz) for stable oscillator operation

This interface supports easy integration into microcontroller-based systems.

## Environmental and Reliability Specifications

The device is designed for operation under a wide range of environmental conditions:

* Operating temperature range: −40°C to +85°C
* Storage temperature range: −65°C to +150°C
* Maximum voltage on any pin: −0.3 V to VCC + 0.3 V
* ESD protection: >2000 V HBM, >200 V MM

The M41T11M6E provides robust performance for industrial, automotive, and consumer applications.

## Applications

The M41T11M6E is suitable for a wide range of embedded applications requiring precise timekeeping:

* Real-time clock for microcontroller and processor-based systems
* Time stamping and event logging in industrial automation
* Battery-backed applications such as handheld devices and portable instruments
* Energy-efficient timekeeping in networking and communication equipment
* Embedded systems requiring combined RTC and small non-volatile SRAM storage

## Key Features Summary

* Real-time clock with full calendar and leap year compensation
* 256 × 8-bit battery-backed SRAM
* I²C-compatible interface with standard (100 kHz) and fast mode (400 kHz)
* Low-power operation: 200 µA typical active, 0.5 µA standby
* Backup voltage support: 1.3 V to 3.6 V for continuous timekeeping
* Optional 32 kHz square-wave output and programmable frequency
* Compact SOIC-8 or TSSOP-8 package for space-constrained designs
* Operating temperature: −40°C to +85°C

The combination of accurate RTC functionality, integrated SRAM, low power consumption, and robust packaging makes the M41T11M6E ideal for embedded systems that require reliable timekeeping with battery backup.
M41T11M6E Compare Parts
  • M41T11M6E vs M41T94MQ6E
  • M41T11M6E vs M41T94MH6F
  • M41T11M6E vs M41T94MH6E
  • M41T11M6E vs M41T93ZQA6F
  • M41T11M6E vs M41T93ZMY6F
  • M41T11M6E vs M41T93ZMY6E
  • M41T11M6E vs M41T93SQA6F
  • M41T11M6E vs M41T93SMY6F
  • M41T11M6E vs M41T93SMY6E
  • M41T11M6E vs M41T93RQA6F
  • M41T11M6E vs M41T93RMY6F
  • M41T11M6E vs M41T93RMY6E
  • M41T11M6E vs M41T83ZQA6F
  • M41T11M6E vs M41T83ZMY6F
  • M41T11M6E vs M41T83ZMY6E
  • M41T11M6E vs M41T83SQA6F
  • M41T11M6E vs M41T83SMY6F
  • M41T11M6E vs M41T83SMY6E
  • M41T11M6E vs M41T83RQA6F
  • M41T11M6E vs M41T83RMY6F
  • M41T11M6E vs M41T83RMY6E
  • M41T11M6E vs M41T82ZM6F
  • M41T11M6E vs M41T82ZM6E
  • M41T11M6E vs M41T82SM6F
  • M41T11M6E vs M41T82SM6E
  • M41T11M6E vs M41T82RM6F
  • M41T11M6E vs M41T82RM6E
  • M41T11M6E vs M41T81SMY6F
  • M41T11M6E vs M41T81SMY6E
  • M41T11M6E vs M41T81SM6F
  • M41T11M6E vs M41T81SM6E
  • M41T11M6E vs M41T81MX6
  • M41T11M6E vs M41T81M6F
  • M41T11M6E vs M41T81M6E
  • M41T11M6E vs M41T80M6F
  • M41T11M6E vs M41T80M6E
  • M41T11M6E vs M41T66Q6F
  • M41T11M6E vs M41T65Q6F
  • M41T11M6E vs M41T64Q6F
  • M41T11M6E vs M41T62Q6F
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend