☰
M41T0M6F
M41T0M6F
Active
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   M41T0M6F Datasheet
History Price: $2.96000
In Stock: 4740
M41T0M6F Specification
Specification
Part No
M41T0M6F
Category
Clock/Timing - Real Time Clocks
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
-
Memory Size
-
Time Format
HH:MM:SS
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
2V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
1.2μA ~ 31μA @ 3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M41T0M6F PDF Datasheet
M41T0M6F Related Parts
M41ST84WMQ6E
M41ST84WMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84WMQ6F
M41ST84WMQ6F
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84YMQ6E
M41ST84YMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST85WMH6E
M41ST85WMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6F
M41ST85WMH6F
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6TR
M41ST85WMH6TR
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMX6
M41ST85WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85WMX6TR
M41ST85WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85YMH6E
M41ST85YMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85YMX6
M41ST85YMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6
M41ST87WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6TR
M41ST87WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41T0M6F Description
The STMicroelectronics M41T0M6F is a highly integrated real-time clock (RTC) device designed for applications that require accurate timekeeping and low power consumption. This RTC is particularly suitable for battery-operated devices, offering features that enhance its performance in various electronic systems. Below is a detailed overview of the M41T0M6F, including its specifications and parameters.

## Overview

The M41T0M6F is a CMOS real-time clock that provides a complete timekeeping solution. It includes a built-in oscillator, a timekeeping register, and a battery backup feature, making it ideal for applications such as consumer electronics, industrial equipment, and telecommunications. The device is designed to maintain accurate timekeeping even in the event of power loss, ensuring that time data is preserved.

## Key Features

1. Timekeeping Accuracy: The M41T0M6F offers high accuracy in timekeeping, with a typical drift of ±2 minutes per year at 25°C, ensuring reliable performance in various environments.

2. Power Supply: The device operates with a supply voltage range of 1.8V to 5.5V, making it versatile for different power supply configurations.

3. Low Power Consumption: The RTC is designed for low power operation, consuming only a few microamperes in battery backup mode, which is crucial for extending battery life in portable applications.

4. Battery Backup: The M41T0M6F features a battery backup input that allows it to maintain timekeeping even when the main power supply is disconnected. This is essential for applications that require continuous timekeeping.

5. Integrated Oscillator: The device includes a built-in 32.768 kHz oscillator, which is the standard frequency for RTCs, ensuring accurate timekeeping.

6. Programmable Alarm and Timer Functions: The RTC supports programmable alarms and timer functions, allowing it to generate interrupts for various applications.

7. I2C Interface: The M41T0M6F communicates via an I2C interface, enabling easy integration with microcontrollers and other digital devices.

8. Temperature Compensation: The device features temperature compensation to maintain accuracy across a wide temperature range.

9. User-Friendly Configuration: The M41T0M6F is designed for easy configuration and programming, making it suitable for a wide range of applications.

## Specifications

- Supply Voltage (VDD): 1.8V to 5.5V
- Current Consumption:
- Active mode: Typically 1 µA
- Battery backup mode: Typically 0.5 µA
- Timekeeping Accuracy: ±2 minutes/year at 25°C
- Operating Temperature Range: -40°C to +85°C
- Oscillator Frequency: 32.768 kHz
- I2C Bus Speed: Up to 400 kHz
- Alarm Function: Programmable alarm with interrupt output
- Timekeeping Registers: 24-hour format with seconds, minutes, hours, day, date, month, and year
- Package Type: SOIC-8 (Small Outline Integrated Circuit)

## Applications

The M41T0M6F is suitable for a wide range of applications, including:

- Consumer electronics (watches, clocks, home appliances)
- Industrial automation (sensors, controllers)
- Telecommunications (network equipment, modems)
- Medical devices (patient monitoring systems)
- Automotive applications (dashboard clocks, infotainment systems)

## Conclusion

The STMicroelectronics M41T0M6F is a robust and reliable real-time clock solution that combines low power consumption, high accuracy, and versatile features. Its ability to operate in battery backup mode and communicate via I2C makes it an excellent choice for various timekeeping applications across different industries. Whether for consumer electronics or industrial systems, the M41T0M6F provides the necessary functionality to meet the demands of modern electronic designs.
M41T0M6F Compare Parts
  • M41T0M6F vs M41T94MQ6E
  • M41T0M6F vs M41T94MH6F
  • M41T0M6F vs M41T94MH6E
  • M41T0M6F vs M41T93ZQA6F
  • M41T0M6F vs M41T93ZMY6F
  • M41T0M6F vs M41T93ZMY6E
  • M41T0M6F vs M41T93SQA6F
  • M41T0M6F vs M41T93SMY6F
  • M41T0M6F vs M41T93SMY6E
  • M41T0M6F vs M41T93RQA6F
  • M41T0M6F vs M41T93RMY6F
  • M41T0M6F vs M41T93RMY6E
  • M41T0M6F vs M41T83ZQA6F
  • M41T0M6F vs M41T83ZMY6F
  • M41T0M6F vs M41T83ZMY6E
  • M41T0M6F vs M41T83SQA6F
  • M41T0M6F vs M41T83SMY6F
  • M41T0M6F vs M41T83SMY6E
  • M41T0M6F vs M41T83RQA6F
  • M41T0M6F vs M41T83RMY6F
  • M41T0M6F vs M41T83RMY6E
  • M41T0M6F vs M41T82ZM6F
  • M41T0M6F vs M41T82ZM6E
  • M41T0M6F vs M41T82SM6F
  • M41T0M6F vs M41T82SM6E
  • M41T0M6F vs M41T82RM6F
  • M41T0M6F vs M41T82RM6E
  • M41T0M6F vs M41T81SMY6F
  • M41T0M6F vs M41T81SMY6E
  • M41T0M6F vs M41T81SM6F
  • M41T0M6F vs M41T81SM6E
  • M41T0M6F vs M41T81MX6
  • M41T0M6F vs M41T81M6F
  • M41T0M6F vs M41T81M6E
  • M41T0M6F vs M41T80M6F
  • M41T0M6F vs M41T80M6E
  • M41T0M6F vs M41T66Q6F
  • M41T0M6F vs M41T65Q6F
  • M41T0M6F vs M41T64Q6F
  • M41T0M6F vs M41T62Q6F
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend