☰
M41T0DS6F
M41T0DS6F
Obsolete
Description:  IC RTC CLK/CALENDAR I2C 8-TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   M41T0DS6F Datasheet
History Price: Obsolete
In Stock: 41500
M41T0DS6F Specification
Specification
Part No
M41T0DS6F
Category
Clock/Timing - Real Time Clocks
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
-
Memory Size
-
Time Format
HH:MM:SS
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
2V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
1.2μA ~ 31μA @ 3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
M41T0DS6F PDF Datasheet
M41T0DS6F Related Parts
M41ST84WMQ6E
M41ST84WMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84WMQ6F
M41ST84WMQ6F
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84YMQ6E
M41ST84YMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST85WMH6E
M41ST85WMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6F
M41ST85WMH6F
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6TR
M41ST85WMH6TR
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMX6
M41ST85WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85WMX6TR
M41ST85WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85YMH6E
M41ST85YMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85YMX6
M41ST85YMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6
M41ST87WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6TR
M41ST87WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41T0DS6F Description
The STMicroelectronics M41T0DS6F is a high-precision, low-power, I²C-bus real-time clock (RTC) with integrated RAM, designed for applications requiring accurate timekeeping, calendar functions, and non-volatile data storage. It operates with a wide voltage range and features battery-backup capability, allowing continuous operation during main power loss. The device integrates timekeeping, alarm functions, and a 64-byte SRAM buffer for system data retention, providing a compact and reliable solution for embedded systems, industrial controllers, consumer electronics, and communication devices. Its low-power architecture, accuracy, and I²C interface make it ideal for applications that demand precision time management with minimal system overhead.

## Timekeeping and Calendar Functions

The M41T0DS6F provides full real-time clock functionality, including seconds, minutes, hours, day, date, month, and year with automatic leap year compensation valid up to 2099. The device supports both 24-hour and 12-hour formats with an AM/PM indicator. Timekeeping is based on an integrated oscillator and calibrated internal circuitry, achieving typical accuracy of ±2 minutes per month at 25°C with a standard 32.768 kHz crystal connected externally. The RTC can operate continuously with a primary power supply or a backup battery to ensure uninterrupted timekeeping during power outages.

## Alarm and Interrupt Features

The device integrates a programmable alarm function, which can be configured to trigger at a specific time or as a periodic interrupt. The alarm output can be configured as either active-high or active-low, open-drain or push-pull, providing flexible signaling to host controllers. Additionally, the M41T0DS6F includes a square-wave output with selectable frequencies, ranging from 1 Hz to 4.096 kHz, allowing timing signals for system tasks, periodic sampling, or user-defined applications. Interrupts generated by the alarm or square-wave output can be connected to microcontroller input pins, enabling low-latency event detection and efficient system control.

## RAM and Non-Volatile Data Storage

The M41T0DS6F incorporates 64 bytes of battery-backed SRAM, enabling storage of system data, configuration parameters, or temporary log information during power loss. The SRAM is fully accessible over the I²C interface, providing byte-level read and write operations. Data integrity is maintained during main power failures, as the backup battery ensures continued memory retention. This feature allows designers to implement low-complexity non-volatile memory solutions without additional external components.

## Digital Interface

The RTC communicates via a standard I²C-bus interface, supporting both fast (400 kHz) and standard (100 kHz) modes, ensuring compatibility with a wide range of microcontrollers and system controllers. Addressing supports multiple devices on a single I²C bus, facilitating multi-module integration. Read and write operations to both RTC registers and SRAM are supported, with proper acknowledgment and clock stretching to guarantee reliable data transfer. The interface includes internal pull-up resistors on I²C lines as optional features, simplifying board design and reducing external component count.

## Oscillator and Power Management

The device operates with a low-power oscillator, typically requiring a 32.768 kHz crystal connected externally to the X1/X2 pins. Operating voltage ranges from 1.3 V to 5.5 V, enabling compatibility with standard logic levels and battery operation. Active current consumption is typically 200 µA at 3 V, while standby current drops to approximately 1 µA when main power is removed and the device is operating from a backup battery. Power-on reset and voltage detection circuits ensure reliable startup, while the integrated battery switchover circuitry guarantees seamless transition between main supply and backup power without losing time or data.

## Temperature and Accuracy

The M41T0DS6F is specified to operate over a temperature range of -40°C to +85°C, suitable for industrial and commercial environments. Temperature-compensated circuitry minimizes drift over wide temperature variations. Accuracy is specified with calibration options, enabling designers to fine-tune the RTC for high-precision timekeeping in long-term applications. The device exhibits minimal temperature coefficient variation, contributing to stable and predictable timing performance.

## Package and Mechanical Features

The device is offered in an 8-lead SOIC package with a compact footprint of 4.9 mm × 3.9 mm, allowing integration into space-constrained designs. Pins include I²C clock and data lines, supply and backup power, crystal connections, and interrupt/alarm outputs. Lead pitch and package design support automated surface-mount assembly and reliable soldering. Its small size and low pin count make the M41T0DS6F suitable for portable devices, embedded controllers, and space-sensitive applications.

## Applications

The M41T0DS6F is widely used in embedded systems requiring accurate timekeeping, non-volatile data retention, and low-power operation. Common applications include industrial controllers, handheld and portable devices, battery-backed measurement instruments, consumer electronics, communication systems, and data logging devices. Its integrated alarm and square-wave outputs also allow event scheduling, periodic system wake-up, and synchronized timing functions in multi-device systems.

## Key Specifications

* Supply voltage: 1.3 V to 5.5 V
* Timekeeping: seconds, minutes, hours, day, date, month, year with leap year compensation
* Alarm: programmable with interrupt output
* Square-wave output: 1 Hz to 4.096 kHz selectable
* Backup RAM: 64 bytes, battery-backed
* Communication interface: I²C, standard 100 kHz and fast 400 kHz
* Crystal oscillator: external 32.768 kHz
* Active current: 200 µA typical at 3 V
* Standby current: 1 µA typical on backup battery
* Operating temperature: -40°C to +85°C
* Package: 8-lead SOIC, 4.9 mm × 3.9 mm
* Applications: industrial controllers, portable devices, data logging, consumer electronics, timekeeping and scheduling

## Conclusion

The STMicroelectronics M41T0DS6F offers a compact, low-power, and high-precision solution for real-time clock and non-volatile data storage applications. Its combination of accurate timekeeping, programmable alarms, battery-backed SRAM, and low operating current makes it ideal for embedded systems requiring continuous operation and minimal intervention. The small footprint, I²C interface, and broad operating voltage range enhance design flexibility, making the device suitable for industrial, consumer, and portable applications that demand reliability, energy efficiency, and precise timing.
M41T0DS6F Compare Parts
  • M41T0DS6F vs M41T94MQ6E
  • M41T0DS6F vs M41T94MH6F
  • M41T0DS6F vs M41T94MH6E
  • M41T0DS6F vs M41T93ZQA6F
  • M41T0DS6F vs M41T93ZMY6F
  • M41T0DS6F vs M41T93ZMY6E
  • M41T0DS6F vs M41T93SQA6F
  • M41T0DS6F vs M41T93SMY6F
  • M41T0DS6F vs M41T93SMY6E
  • M41T0DS6F vs M41T93RQA6F
  • M41T0DS6F vs M41T93RMY6F
  • M41T0DS6F vs M41T93RMY6E
  • M41T0DS6F vs M41T83ZQA6F
  • M41T0DS6F vs M41T83ZMY6F
  • M41T0DS6F vs M41T83ZMY6E
  • M41T0DS6F vs M41T83SQA6F
  • M41T0DS6F vs M41T83SMY6F
  • M41T0DS6F vs M41T83SMY6E
  • M41T0DS6F vs M41T83RQA6F
  • M41T0DS6F vs M41T83RMY6F
  • M41T0DS6F vs M41T83RMY6E
  • M41T0DS6F vs M41T82ZM6F
  • M41T0DS6F vs M41T82ZM6E
  • M41T0DS6F vs M41T82SM6F
  • M41T0DS6F vs M41T82SM6E
  • M41T0DS6F vs M41T82RM6F
  • M41T0DS6F vs M41T82RM6E
  • M41T0DS6F vs M41T81SMY6F
  • M41T0DS6F vs M41T81SMY6E
  • M41T0DS6F vs M41T81SM6F
  • M41T0DS6F vs M41T81SM6E
  • M41T0DS6F vs M41T81MX6
  • M41T0DS6F vs M41T81M6F
  • M41T0DS6F vs M41T81M6E
  • M41T0DS6F vs M41T80M6F
  • M41T0DS6F vs M41T80M6E
  • M41T0DS6F vs M41T66Q6F
  • M41T0DS6F vs M41T65Q6F
  • M41T0DS6F vs M41T64Q6F
  • M41T0DS6F vs M41T62Q6F
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend