Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ STMicroelectronics M41T00M6F
M41T00M6F
Active
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
M41T00M6F Datasheet
History Price: $3.96000
In Stock: 49730
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
M41T00M6F Specification
Specification
Part No
M41T00M6F
Category
Clock/Timing - Real Time Clocks
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year
Memory Size
-
Time Format
HH:MM:SS
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
2V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 3.5V
Current - Timekeeping (Max)
70μA @ 2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M41T00M6F PDF Datasheet
M41T00M6F Datasheet
Click and Download: M41T00M6F Datasheet
M41T00M6F Related Parts
M41ST84WMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84WMQ6F
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84YMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST85WMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6F
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6TR
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85YMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85YMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41T00M6F Compare Parts
M41T00M6F vs M41T94MQ6E
M41T00M6F vs M41T94MH6F
M41T00M6F vs M41T94MH6E
M41T00M6F vs M41T93ZQA6F
M41T00M6F vs M41T93ZMY6F
M41T00M6F vs M41T93ZMY6E
M41T00M6F vs M41T93SQA6F
M41T00M6F vs M41T93SMY6F
M41T00M6F vs M41T93SMY6E
M41T00M6F vs M41T93RQA6F
M41T00M6F vs M41T93RMY6F
M41T00M6F vs M41T93RMY6E
M41T00M6F vs M41T83ZQA6F
M41T00M6F vs M41T83ZMY6F
M41T00M6F vs M41T83ZMY6E
M41T00M6F vs M41T83SQA6F
M41T00M6F vs M41T83SMY6F
M41T00M6F vs M41T83SMY6E
M41T00M6F vs M41T83RQA6F
M41T00M6F vs M41T83RMY6F
M41T00M6F vs M41T83RMY6E
M41T00M6F vs M41T82ZM6F
M41T00M6F vs M41T82ZM6E
M41T00M6F vs M41T82SM6F
M41T00M6F vs M41T82SM6E
M41T00M6F vs M41T82RM6F
M41T00M6F vs M41T82RM6E
M41T00M6F vs M41T81SMY6F
M41T00M6F vs M41T81SMY6E
M41T00M6F vs M41T81SM6F
M41T00M6F vs M41T81SM6E
M41T00M6F vs M41T81MX6
M41T00M6F vs M41T81M6F
M41T00M6F vs M41T81M6E
M41T00M6F vs M41T80M6F
M41T00M6F vs M41T80M6E
M41T00M6F vs M41T66Q6F
M41T00M6F vs M41T65Q6F
M41T00M6F vs M41T64Q6F
M41T00M6F vs M41T62Q6F
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend