☰
M41T00CAPPC1
M41T00CAPPC1
Obsolete
Description:  IC RTC CLK/CALENDAR I2C 24-DIP
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 23510
M41T00CAPPC1 Specification
Specification
Part No
M41T00CAPPC1
Category
Clock/Timing - Real Time Clocks
Manufacturer
STMicroelectronics
Series
Timekeeper, CAPHAT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year
Memory Size
-
Time Format
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
2.7V ~ 5.5V
Voltage - Supply, Battery
Integrated
Current - Timekeeping (Max)
70μA @ 2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-PCDIP, CAPHAT?
M41T00CAPPC1 PDF Datasheet
M41T00CAPPC1 Related Parts
M41ST84WMQ6E
M41ST84WMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84WMQ6F
M41ST84WMQ6F
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84YMQ6E
M41ST84YMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST85WMH6E
M41ST85WMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6F
M41ST85WMH6F
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6TR
M41ST85WMH6TR
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMX6
M41ST85WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85WMX6TR
M41ST85WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85YMH6E
M41ST85YMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85YMX6
M41ST85YMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6
M41ST87WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6TR
M41ST87WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41T00CAPPC1 Description
Introduction to STMicroelectronics M41T00CAPPC1

The M41T00CAPPC1 is a highly integrated real-time clock (RTC) device produced by STMicroelectronics, designed for use in a variety of applications that require accurate timekeeping. This component is particularly useful in systems where low power consumption and high reliability are essential, such as consumer electronics, industrial equipment, and automotive applications.

Key Specifications

The M41T00CAPPC1 features a range of specifications that make it suitable for precise timekeeping:

- Timekeeping Accuracy: The RTC provides an accuracy of ±20 ppm (parts per million) at 25°C, which translates to about ±1.7 minutes per year.
- Operating Voltage: The device operates within a supply voltage range of 2.0V to 5.5V, allowing it to be used in various battery-operated and low-voltage applications.
- Current Consumption: In standby mode, the M41T00CAPPC1 consumes only 0.5 µA (typical), making it ideal for applications requiring long battery life.
- Temperature Range: It operates over an extended temperature range from -40°C to +85°C, ensuring reliability in harsh environmental conditions.
- Calendar Functionality: The RTC includes a full calendar function that tracks years from 2000 to 2099, including leap year adjustments.

Features

The M41T00CAPPC1 comes with several features designed to enhance its functionality and ease of use:

- 32.768 kHz Oscillator: The device integrates a low-power crystal oscillator that operates at 32.768 kHz, providing the necessary clock signal for accurate timekeeping.
- Alarm Functionality: It includes programmable alarms that can trigger interrupts or wake up the host system, making it useful for applications needing periodic updates or reminders.
- Battery Backup: The RTC has a built-in battery backup feature that allows it to maintain timekeeping even when the main power supply is disconnected. This ensures continuity in time tracking during power outages.
- I2C Interface: Communication with the host microcontroller is facilitated through an I2C interface, allowing easy integration into existing designs.

Applications

The versatility of the M41T00CAPPC1 enables its use in various applications:

- Consumer Electronics: Commonly used in devices such as digital clocks, home appliances, and wearable technology where accurate timekeeping is essential.
- Industrial Equipment: Ideal for industrial control systems that require precise timing and scheduling functions.
- Automotive Systems: Employed in automotive applications for maintaining system time and date information.

Integration and Design Considerations

When integrating the M41T00CAPPC1 into your design, several considerations should be taken into account:

- Crystal Selection: Ensure compatibility with the specified external crystal oscillator for optimal performance. A standard 32.768 kHz tuning fork crystal is typically used.
- PCB Layout: Careful PCB layout is necessary to minimize noise and ensure stable operation of the RTC. Place decoupling capacitors close to the power pins and avoid long traces for I2C communication lines.
- Power Management: Implementing effective power management strategies can further reduce overall system power consumption, especially when using battery backup features.

In summary, the STMicroelectronics M41T00CAPPC1 is a robust real-time clock solution that offers excellent performance characteristics suited for diverse applications. Its low power consumption, wide operating voltage range, and integrated features make it an ideal choice for designs requiring reliable timekeeping capabilities.
M41T00CAPPC1 Compare Parts
  • M41T00CAPPC1 vs M41T94MQ6E
  • M41T00CAPPC1 vs M41T94MH6F
  • M41T00CAPPC1 vs M41T94MH6E
  • M41T00CAPPC1 vs M41T93ZQA6F
  • M41T00CAPPC1 vs M41T93ZMY6F
  • M41T00CAPPC1 vs M41T93ZMY6E
  • M41T00CAPPC1 vs M41T93SQA6F
  • M41T00CAPPC1 vs M41T93SMY6F
  • M41T00CAPPC1 vs M41T93SMY6E
  • M41T00CAPPC1 vs M41T93RQA6F
  • M41T00CAPPC1 vs M41T93RMY6F
  • M41T00CAPPC1 vs M41T93RMY6E
  • M41T00CAPPC1 vs M41T83ZQA6F
  • M41T00CAPPC1 vs M41T83ZMY6F
  • M41T00CAPPC1 vs M41T83ZMY6E
  • M41T00CAPPC1 vs M41T83SQA6F
  • M41T00CAPPC1 vs M41T83SMY6F
  • M41T00CAPPC1 vs M41T83SMY6E
  • M41T00CAPPC1 vs M41T83RQA6F
  • M41T00CAPPC1 vs M41T83RMY6F
  • M41T00CAPPC1 vs M41T83RMY6E
  • M41T00CAPPC1 vs M41T82ZM6F
  • M41T00CAPPC1 vs M41T82ZM6E
  • M41T00CAPPC1 vs M41T82SM6F
  • M41T00CAPPC1 vs M41T82SM6E
  • M41T00CAPPC1 vs M41T82RM6F
  • M41T00CAPPC1 vs M41T82RM6E
  • M41T00CAPPC1 vs M41T81SMY6F
  • M41T00CAPPC1 vs M41T81SMY6E
  • M41T00CAPPC1 vs M41T81SM6F
  • M41T00CAPPC1 vs M41T81SM6E
  • M41T00CAPPC1 vs M41T81MX6
  • M41T00CAPPC1 vs M41T81M6F
  • M41T00CAPPC1 vs M41T81M6E
  • M41T00CAPPC1 vs M41T80M6F
  • M41T00CAPPC1 vs M41T80M6E
  • M41T00CAPPC1 vs M41T66Q6F
  • M41T00CAPPC1 vs M41T65Q6F
  • M41T00CAPPC1 vs M41T64Q6F
  • M41T00CAPPC1 vs M41T62Q6F
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend