☰
M34F04-WMN6P
M34F04-WMN6P
Active
Description:  IC EEPROM 4KBIT I2C 400KHZ 8SOIC
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 41360
M34F04-WMN6P Specification
Specification
Part No
M34F04-WMN6P
Category
Memory
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
4Kbit
Memory Organization
512 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M34F04-WMN6P PDF Datasheet
M34F04-WMN6P Related Parts
M34C02-RMB6TG
M34C02-RMB6TG
STMicroelectronics
IC EEPROM 2KBIT I2C 8UFDFPN
M34C02-WMN6T
M34C02-WMN6T
STMicroelectronics
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
M34D64-WMN6P
M34D64-WMN6P
STMicroelectronics
IC EEPROM 64KBIT I2C 8SOIC
M34D64-WMN6T
M34D64-WMN6T
STMicroelectronics
IC EEPROM 64KBIT I2C 8SOIC
M34D64-WMN6TP
M34D64-WMN6TP
STMicroelectronics
IC EEPROM 64KBIT I2C 8SOIC
M34E02-FMB1TG
M34E02-FMB1TG
STMicroelectronics
IC EEPROM 2KBIT I2C 8UFDFPN
M34E02-FMC6TG
M34E02-FMC6TG
STMicroelectronics
IC EEPROM 2KBIT I2C 8UFDFPN
M34E04-FMC9TG
M34E04-FMC9TG
STMicroelectronics
IC EEPROM 4KBIT I2C 1MHZ 8UFDFPN
M34F04-WMN6TP
M34F04-WMN6TP
STMicroelectronics
IC EEPROM 4KBIT I2C 400KHZ 8SOIC
M34M02-DXCT2TP/K
M34M02-DXCT2TP/K
STMicroelectronics
IC EEPROM 2KBIT
M34F04-WMN6P Compare Parts
  • M34F04-WMN6P vs M34E04-FMC9TG
  • M34F04-WMN6P vs M34E02-FMC6TG
  • M34F04-WMN6P vs M34E02-FMB1TG
  • M34F04-WMN6P vs M34D64-WMN6TP
  • M34F04-WMN6P vs M34D64-WMN6T
  • M34F04-WMN6P vs M34D64-WMN6P
  • M34F04-WMN6P vs M34C02-WMN6T
  • M34F04-WMN6P vs M34C02-RMB6TG
  • M34F04-WMN6P vs M34M02-DXCT2TP/K
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!