☰
LS404CN
LS404CN
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   LS404CN Datasheet
History Price: Obsolete
In Stock: 48830
LS404CN Specification
Specification
Part No
LS404CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
100 nA
Voltage - Input Offset
3 mV
Current - Supply
1.5mA
Current - Output / Channel
23 mA
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
60 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
LS404CN PDF Datasheet
LS404CN Compare Parts
  • LS404CN vs LS404IDT
  • LS404CN vs LS404ID
  • LS404CN vs LS404CDT
  • LS404CN vs LS404CD
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****