☰
LS204CN
LS204CN
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   LS204CN Datasheet
History Price: Obsolete
In Stock: 41780
LS204CN Specification
Specification
Part No
LS204CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
2.5 MHz
-3db Bandwidth
-
Current - Input Bias
100 nA
Voltage - Input Offset
500 μV
Current - Supply
800μA
Current - Output / Channel
23 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
LS204CN Related Parts
LS204CD
LS204CD
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
LS204CDT
LS204CDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
LS204ID
LS204ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
LS204IDT
LS204IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
LS204IN
LS204IN
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
LS204IYDT
LS204IYDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
LS204CN Compare Parts
  • LS204CN vs LS204IN
  • LS204CN vs LS204IDT
  • LS204CN vs LS204ID
  • LS204CN vs LS204CDT
  • LS204CN vs LS204CD
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again