☰
LS1240AD1
LS1240AD1
Obsolete
Description:  IC TELECOM INTERFACE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   LS1240AD1 Datasheet
History Price: Obsolete
In Stock: 24335
LS1240AD1 Specification
Specification
Part No
LS1240AD1
Category
Interface - Telecom
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Tone Ringer
Interface
-
Number of Circuits
1
Voltage - Supply
26V
Current - Supply
30mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LS1240AD1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.