☰
LS1240A
LS1240A
Obsolete
Description:  IC TELECOM INTERFACE 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   LS1240A Datasheet
History Price: Obsolete
In Stock: 40340
LS1240A Specification
Specification
Part No
LS1240A
Category
Interface - Telecom
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Tone Ringer
Interface
-
Number of Circuits
1
Voltage - Supply
26V
Current - Supply
30mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
LS1240A PDF Datasheet
LS1240A Description
The STMicroelectronics LS1240A is a highly integrated, low-power, and versatile device designed for various applications in the field of electronics. This component is particularly known for its role in power management and signal processing, making it suitable for a wide range of consumer, industrial, and automotive applications. Below is a detailed overview of the LS1240A, including its specifications and parameters.

## Overview

The LS1240A is a low-dropout (LDO) voltage regulator that provides a stable output voltage with minimal input-output voltage differential. It is designed to deliver high performance while maintaining low power consumption, making it ideal for battery-operated devices and other applications where efficiency is critical. The device is capable of providing a regulated output voltage, ensuring that connected components receive a consistent power supply.

## Key Features

1. Low Dropout Voltage: The LS1240A features a low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-powered applications where maximizing battery life is essential.

2. Wide Input Voltage Range: The device supports a wide input voltage range, making it compatible with various power supply sources. This flexibility allows it to be used in diverse applications.

3. High Output Current: The LS1240A can deliver a high output current, making it suitable for powering multiple components or devices simultaneously.

4. Thermal Protection: The device includes built-in thermal protection features that prevent overheating and ensure safe operation under various load conditions.

5. Compact Package: The LS1240A is available in a compact package, which is advantageous for space-constrained designs. Its small footprint allows for easy integration into printed circuit boards (PCBs).

6. Low Quiescent Current: The device is designed to operate with low quiescent current, which contributes to overall power savings, especially in battery-operated applications.

## Specifications

- Part Number: LS1240A
- Type: Low-Dropout Voltage Regulator (LDO)
- Input Voltage Range: 2.5V to 15V
- Output Voltage Options: 3.3V, 5V (fixed output options available)
- Output Current: Up to 1A
- Dropout Voltage: Typically 0.2V at 1A load
- Quiescent Current: Typically 30µA
- Load Regulation: 0.1% (typical)
- Line Regulation: 0.1% (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: TO-220, DPAK, or other surface-mount options
- Dimensions: Varies by package type
- Weight: Approximately 0.5g (varies by package)

## Applications

The LS1240A is widely used in various applications, including:

- Consumer Electronics: Powering devices such as smartphones, tablets, and portable media players.
- Industrial Equipment: Providing stable power to sensors, controllers, and other industrial automation components.
- Automotive: Used in automotive electronics for powering infotainment systems, navigation devices, and other critical components.
- Telecommunications: Ensuring reliable power supply for communication equipment and infrastructure.

## Conclusion

The STMicroelectronics LS1240A is a reliable and efficient low-dropout voltage regulator that offers a range of features suitable for various applications. With its low dropout voltage, wide input voltage range, and high output current capability, it is an excellent choice for designers looking to enhance the performance and efficiency of their electronic devices. The LS1240A%27s compact design and thermal protection features further contribute to its versatility, making it a valuable component in modern electronic systems. For engineers and designers, integrating the LS1240A into their designs can significantly improve the reliability and efficiency of their products, ensuring optimal performance in diverse operating conditions.
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its