☰
LNBH29QTR
LNBH29QTR
Active
Description:  IC LNB CTRL STEP-UP I2C
Manufacturer:  STMicroelectronics
Datasheet:   LNBH29QTR Datasheet
History Price: $2.87000
In Stock: 43730
LNBH29QTR Specification
Specification
Part No
LNBH29QTR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Low-Noise Block (LNB) Down-Converter
Current - Supply
10mA
Voltage - Supply
8V ~ 17.5V
Operating Temperature
0℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
LNBH29QTR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give