☰
LNBH29EPTR
LNBH29EPTR
Active
Description:  IC LNB CTRL STEP-UP I2C
Manufacturer:  STMicroelectronics
Datasheet:   LNBH29EPTR Datasheet
History Price: $3.02000
In Stock: 37520
LNBH29EPTR Specification
Specification
Part No
LNBH29EPTR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Low-Noise Block (LNB) Down-Converter
Current - Supply
10mA
Voltage - Supply
8V ~ 17.5V
Operating Temperature
0℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
LNBH29EPTR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!