☰
LMX321ILT
LMX321ILT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   LMX321ILT Datasheet
History Price: $1.15000
In Stock: 15460
LMX321ILT Specification
Specification
Part No
LMX321ILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.7V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
27 nA
Voltage - Input Offset
4 mV
Current - Supply
130μA
Current - Output / Channel
70 mA
Voltage - Supply Span (Min)
2.3 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LMX321ILT PDF Datasheet
LMX321ILT Related Parts
LMX321AUK
LMX321AUK
Maxim Integrated
IC OPAMP GP 1 CIRCUIT SOT23-5
LMX321AUK+
LMX321AUK+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT SOT23-5
LMX321AUK+T
LMX321AUK+T
Maxim Integrated
IC OPAMP GP 1 CIRCUIT SOT23-5
LMX321AUK-T
LMX321AUK-T
Maxim Integrated
IC OPAMP GP 1 CIRCUIT SOT23-5
LMX321AXK
LMX321AXK
Maxim Integrated
IC OPAMP GP 1 CIRCUIT SC70-5
LMX321AXK+T
LMX321AXK+T
Maxim Integrated
IC OPAMP GP 1 CIRCUIT SC70-5
LMX321AXK-T
LMX321AXK-T
Maxim Integrated
IC OPAMP GP 1 CIRCUIT SC70-5
LMX321ICT
LMX321ICT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SC70-5
LMX324ASD
LMX324ASD
Maxim Integrated
IC OPAMP GP 4 CIRCUIT 14SOIC
LMX324ASD+
LMX324ASD+
Maxim Integrated
IC OPAMP GP 4 CIRCUIT 14SOIC
LMX324ASD+T
LMX324ASD+T
Maxim Integrated
IC OPAMP GP 4 CIRCUIT 14SOIC
LMX324ASD-T
LMX324ASD-T
Maxim Integrated
IC OPAMP GP 4 CIRCUIT 14SOIC
LMX321ILT Compare Parts
  • LMX321ILT vs LMX358IQ2T
  • LMX321ILT vs LMX358IDT
  • LMX321ILT vs LMX358AUA-T
  • LMX321ILT vs LMX358AUA+T
  • LMX321ILT vs LMX358AUA+
  • LMX321ILT vs LMX358AUA
  • LMX321ILT vs LMX358ASA-T
  • LMX321ILT vs LMX358ASA+T
  • LMX321ILT vs LMX358ASA+
  • LMX321ILT vs LMX358ASA
  • LMX321ILT vs LMX358AKA-T
  • LMX321ILT vs LMX358AKA+T
  • LMX321ILT vs LMX358AKA+
  • LMX321ILT vs LMX324IPT
  • LMX321ILT vs LMX324IDT
  • LMX321ILT vs LMX324AUD-T
  • LMX321ILT vs LMX324AUD+T
  • LMX321ILT vs LMX324AUD+
  • LMX321ILT vs LMX324AUD
  • LMX321ILT vs LMX324ASD-T
  • LMX321ILT vs LMX324ASD+T
  • LMX321ILT vs LMX324ASD+
  • LMX321ILT vs LMX324ASD
  • LMX321ILT vs LMX321ICT
  • LMX321ILT vs LMX321AXK-T
  • LMX321ILT vs LMX321AXK+T
  • LMX321ILT vs LMX321AXK
  • LMX321ILT vs LMX321AUK-T
  • LMX321ILT vs LMX321AUK+T
  • LMX321ILT vs LMX321AUK+
  • LMX321ILT vs LMX321AUK
  • LMX321ILT vs LMX358AKA
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.