Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ STMicroelectronics LM336BDT
LM336BDT
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SHUNT 2% 8SO
Manufacturer:
STMicroelectronics
Datasheet:
LM336BDT Datasheet
History Price: Obsolete
In Stock: 24030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM336BDT Specification
Specification
Part No
LM336BDT
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.49V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
400 μA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM336BDT PDF Datasheet
LM336BDT Datasheet
Click and Download: LM336BDT Datasheet
LM336BDT Related Parts
LM304H
National Semiconductor
IC REG LINEAR ADJ NEG REGULATOR
LM313H
Texas Instruments
IC VREF SHUNT 5% TO2
LM329AZ
Analog Devices
IC VREF SERIES 0.29% TO92-3
LM329AZ#PBF
Analog Devices
IC VREF SHUNT 0.29% TO92-3
LM329BZ#PBF
Analog Devices
IC VREF SHUNT 0.29% TO92-3
LM329BZ#TRPBF
Analog Devices
IC VREF SHUNT 0.29% TO92-3
LM329CZ
Analog Devices
IC VREF SERIES 0.29% TO92-3
LM329CZ
Texas Instruments
IC VREF SHUNT -4.35%/+5.07% TO92
LM329CZ#PBF
Analog Devices
IC VREF SHUNT 0.29% TO92-3
LM329DZ#PBF
Analog Devices
IC VREF SHUNT 0.29% TO92-3
LM329DZ/NOPB
Analog Devices
IC VREF SERIES 0.29% TO92-3
LM329DZ/NOPB
Texas Instruments
IC VREF SHUNT -4.35%/+5.07% TO92
LM336BDT Compare Parts
LM336BDT vs LM399H
LM336BDT vs LM399AH#PBF
LM336BDT vs LM399AH
LM336BDT vs LM385Z/NOPB
LM336BDT vs LM385Z-2.5RPG
LM336BDT vs LM385Z-2.5RP
LM336BDT vs LM385Z-2.5RA
LM336BDT vs LM385Z-2.5G
LM336BDT vs LM385Z-2.5/T7
LM336BDT vs LM385Z-2.5/NOPB
LM336BDT vs LM385Z-2.5/LFT7
LM336BDT vs LM385Z-2.5/LFT7
LM336BDT vs LM385Z-2.5/LFT3
LM336BDT vs LM385Z-2.5/LFT2
LM336BDT vs LM385Z-2.5/LFT1
LM336BDT vs LM385Z-2.5
LM336BDT vs LM385Z-2.5
LM336BDT vs LM385Z-1.2RPG
LM336BDT vs LM385Z-1.2RP
LM336BDT vs LM385Z-1.2RAG
LM336BDT vs LM385Z-1.2RA
LM336BDT vs LM385Z-1.2G
LM336BDT vs LM385Z-1.2/T4
LM336BDT vs LM385Z-1.2/NOPB
LM336BDT vs LM385Z-1.2/LFT4
LM336BDT vs LM385Z-1.2/LFT3
LM336BDT vs LM385Z-1.2#PBF
LM336BDT vs LM385Z-1.2
LM336BDT vs LM385Z-1.2
LM336BDT vs LM385Z
LM336BDT vs LM385SM-1.2
LM336BDT vs LM385PWRE4-1-2
LM336BDT vs LM385PWR-2-5
LM336BDT vs LM385PWR-1-2
LM336BDT vs LM385PWG4-2-5
LM336BDT vs LM385PWE4-2-5
LM336BDT vs LM385PWE4-1-2
LM336BDT vs LM385PW-2-5
LM336BDT vs LM385PW-1-2
LM336BDT vs LM385PSRG4-1-2
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied