☰
LM234Z
LM234Z
Obsolete
Description:  IC CURRENT SOURCE 3% TO92-3
Manufacturer:  STMicroelectronics
Datasheet:   LM234Z Datasheet
History Price: Obsolete
In Stock: 9950
LM234Z Specification
Specification
Part No
LM234Z
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Source
Sensing Method
-
Accuracy
?%
Voltage - Input
1V ~ 40V
Current - Output
10mA
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
LM234Z PDF Datasheet
LM234Z Description
The STMicroelectronics LM234Z is a precision voltage reference designed for applications requiring a stable and accurate reference voltage. This device is particularly useful in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various precision measurement systems. The LM234Z is known for its low noise, low drift, and excellent temperature stability, making it suitable for a wide range of electronic applications. Below is a detailed overview of the LM234Z, including its specifications, features, and typical applications.

## Overview

The LM234Z is a low-drift, low-noise voltage reference that provides a fixed output voltage of 2.5V. It is designed to operate over a wide temperature range and offers excellent long-term stability. The device is housed in a compact package, making it suitable for space-constrained applications.

## Key Features

1. Output Voltage: The LM234Z provides a fixed output voltage of 2.5V, which is a standard reference voltage used in many electronic circuits.

2. Temperature Coefficient: The device has a low temperature coefficient, typically around 10 ppm/°C, ensuring minimal variation in output voltage with temperature changes.

3. Long-Term Stability: The LM234Z exhibits excellent long-term stability, with a drift of less than 0.5 mV over time, making it suitable for precision applications.

4. Low Noise: The voltage reference has low output noise, which is critical for high-precision applications, ensuring that the reference voltage remains stable and reliable.

5. Wide Operating Temperature Range: The LM234Z operates effectively over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

6. Power Supply Rejection Ratio (PSRR): The device features a high PSRR, which helps maintain output voltage stability despite variations in the supply voltage.

7. Output Impedance: The LM234Z has low output impedance, which allows it to drive loads effectively without significant voltage drop.

8. Package Options: The LM234Z is available in various package types, including the TO-92 and SO-8, providing flexibility for different design requirements.

## Electrical Specifications

Here are the key electrical specifications for the LM234Z:

- Output Voltage: 2.5V ±1%
- Temperature Coefficient: 10 ppm/°C (typical)
- Long-Term Stability: 0.5 mV (typical)
- Output Noise: 0.1 mV (typical, 0.1 Hz to 10 Hz)
- Power Supply Voltage Range: 4.5V to 15V
- Supply Current: 100 µA (typical)
- PSRR: 80 dB (typical)
- Output Impedance: 0.1 Ω (typical)
- Operating Temperature Range: -40°C to +125°C

## Applications

The LM234Z is suitable for a wide range of applications, including:

- Precision measurement systems
- Data acquisition systems
- Analog-to-digital and digital-to-analog converters
- Industrial automation
- Automotive electronics
- Medical devices

## Conclusion

The STMicroelectronics LM234Z is a highly reliable and precise voltage reference that meets the demands of modern electronic applications. With its low drift, low noise, and wide operating temperature range, it is an excellent choice for designers looking for a stable voltage reference in their circuits. Whether used in consumer electronics, industrial systems, or automotive applications, the LM234Z provides the performance and reliability needed for high-precision tasks.
LM234Z Compare Parts
  • LM234Z vs LM234Z-3/NOPB
  • LM234Z vs LM234Z-3
  • LM234Z vs LM234DT
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.