☰
LF80ABDT-TR
LF80ABDT-TR
Active
Description:  IC REG LINEAR 8V 500MA DPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF80ABDT-TR Datasheet
History Price: $1.75000
In Stock: 16130
LF80ABDT-TR Specification
Specification
Part No
LF80ABDT-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1.5 mA
Current - Supply (Max)
12 mA
PSRR
72dB ~ 57dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LF80ABDT-TR PDF Datasheet
LF80ABDT-TR Related Parts
LF80ABDT
LF80ABDT
STMicroelectronics
IC REG LINEAR 8V 500MA DPAK
LF80ABPT
LF80ABPT
STMicroelectronics
IC REG LINEAR 8V 500MA PPAK
LF80ABPT-TR
LF80ABPT-TR
STMicroelectronics
IC REG LINEAR 8V 500MA PPAK
LF80ABV
LF80ABV
STMicroelectronics
IC REG LINEAR 8V 500MA TO220AB
LF80CDT-TR
LF80CDT-TR
STMicroelectronics
IC REG LINEAR 8V 500MA DPAK
LF80CDT-TRY
LF80CDT-TRY
STMicroelectronics
IC REG LINEAR 8V 500MA DPAK
LF80CPT
LF80CPT
STMicroelectronics
IC REG LINEAR 8V 500MA PPAK
LF80CPT-TR
LF80CPT-TR
STMicroelectronics
IC REG LINEAR 8V 500MA PPAK
LF80CV
LF80CV
STMicroelectronics
IC REG LINEAR 8V 500MA TO220AB
LF85ABPT-TR
LF85ABPT-TR
STMicroelectronics
IC REG LINEAR 8.5V 500MA PPAK
LF85CDT
LF85CDT
STMicroelectronics
IC REG LINEAR 8.5V 500MA DPAK
LF85CDT-TR
LF85CDT-TR
STMicroelectronics
IC REG LINEAR 8.5V 500MA DPAK
LF80ABDT-TR Compare Parts
  • LF80ABDT-TR vs LF85CPT-TR
  • LF80ABDT-TR vs LF85CPT
  • LF80ABDT-TR vs LF85CP
  • LF80ABDT-TR vs LF85CDT-TRY
  • LF80ABDT-TR vs LF85CDT-TR
  • LF80ABDT-TR vs LF85CDT
  • LF80ABDT-TR vs LF85ABPT-TR
  • LF80ABDT-TR vs LF80CV
  • LF80ABDT-TR vs LF80CPT-TR
  • LF80ABDT-TR vs LF80CPT
  • LF80ABDT-TR vs LF80CDT-TRY
  • LF80ABDT-TR vs LF80CDT-TR
  • LF80ABDT-TR vs LF80ABV
  • LF80ABDT-TR vs LF80ABPT-TR
  • LF80ABDT-TR vs LF80ABPT
  • LF80ABDT-TR vs LF80ABDT
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.