☰
LF60ABDT-TR
LF60ABDT-TR
Active
Description:  IC REG LINEAR 6V 500MA DPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF60ABDT-TR Datasheet
History Price: $1.56000
In Stock: 23120
LF60ABDT-TR Specification
Specification
Part No
LF60ABDT-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
12 mA
PSRR
75dB ~ 60dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LF60ABDT-TR PDF Datasheet
LF60ABDT-TR Related Parts
LF60ABDT
LF60ABDT
STMicroelectronics
IC REG LINEAR 6V 500MA DPAK
LF60ABV
LF60ABV
STMicroelectronics
IC REG LINEAR 6V 500MA TO220AB
LF60CDT
LF60CDT
STMicroelectronics
IC REG LINEAR 6V 500MA DPAK
LF60CDT-TR
LF60CDT-TR
STMicroelectronics
IC REG LINEAR 6V 500MA DPAK
LF60CPT
LF60CPT
STMicroelectronics
IC REG LINEAR 6V 500MA PPAK
LF60CV
LF60CV
STMicroelectronics
IC REG LINEAR 6V 500MA TO220AB
LF60ABDT-TR Compare Parts
  • LF60ABDT-TR vs LF60CPT
  • LF60ABDT-TR vs LF60CDT-TR
  • LF60ABDT-TR vs LF60CDT
  • LF60ABDT-TR vs LF60ABV
  • LF60ABDT-TR vs LF60ABDT
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality