☰
LF253D
LF253D
Obsolete
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LF253D Datasheet
History Price: Obsolete
In Stock: 44370
LF253D Specification
Specification
Part No
LF253D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LF253D PDF Datasheet
LF253D Related Parts
LF247D
LF247D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF247DT
LF247DT
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF253DT
LF253DT
STMicroelectronics
IC OPAMP JFET 2 CIRCUIT 8SOIC
LF256H
LF256H
National Semiconductor
LF256 - JFET INPUT OPERATIONAL A
LF256H
LF256H
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF256H/NOPB
LF256H/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF298H
LF298H
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF298H/NOPB
LF298H/NOPB
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF298M
LF298M
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
LF298M-NS
LF298M-NS
National Semiconductor
SAMPLE AND HOLD CIRCUIT, 1 FUNC,
LF298M/NOPB
LF298M/NOPB
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
LF298MX
LF298MX
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
LF253D Compare Parts
  • LF253D vs LF298MX
  • LF253D vs LF298M/NOPB
  • LF253D vs LF298M-NS
  • LF253D vs LF298M
  • LF253D vs LF298H/NOPB
  • LF253D vs LF298H
  • LF253D vs LF256H/NOPB
  • LF253D vs LF256H
  • LF253D vs LF256H
  • LF253D vs LF253DT
  • LF253D vs LF247DT
  • LF253D vs LF247D
  • LF253D vs LF256H
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top