☰
LE50ABD
LE50ABD
Obsolete
Description:  IC REG LINEAR 5V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   LE50ABD Datasheet
History Price: Obsolete
In Stock: 26415
LE50ABD Specification
Specification
Part No
LE50ABD
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
3 mA
PSRR
76dB ~ 60dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LE50ABD PDF Datasheet
LE50ABD Related Parts
LE50ABD-TR
LE50ABD-TR
STMicroelectronics
IC REG LINEAR 5V 100MA 8SO
LE50ABZ
LE50ABZ
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE50ABZ-AP
LE50ABZ-AP
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE50ABZ-TR
LE50ABZ-TR
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE50CD
LE50CD
STMicroelectronics
IC REG LINEAR 5V 100MA 8SO
LE50CD-TR
LE50CD-TR
STMicroelectronics
IC REG LINEAR 5V 100MA 8SO
LE50CZ
LE50CZ
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE50CZ-AP
LE50CZ-AP
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE50CZ-TR
LE50CZ-TR
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE52ABD
LE52ABD
STMicroelectronics
IC REG LINEAR 5.2V 100MA 8SO
LE55CZ
LE55CZ
STMicroelectronics
IC REG LINEAR 5.5V 100MA TO92-3
LE50ABD Compare Parts
  • LE50ABD vs LE52ABD
  • LE50ABD vs LE50CZ-TR
  • LE50ABD vs LE50CZ-AP
  • LE50ABD vs LE50CZ
  • LE50ABD vs LE50CD-TR
  • LE50ABD vs LE50CD
  • LE50ABD vs LE50ABZ-TR
  • LE50ABD vs LE50ABZ-AP
  • LE50ABD vs LE50ABZ
  • LE50ABD vs LE50ABD-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious