☰
LDR1833PT
LDR1833PT
Obsolete
Description:  IC REG LINEAR 1.8V/3.3V PPAK
Manufacturer:  STMicroelectronics
Datasheet:   LDR1833PT Datasheet
History Price: Obsolete
In Stock: 23740
LDR1833PT Specification
Specification
Part No
LDR1833PT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
2
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.8V, 3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.8V @ 1A
Current - Output
500mA, 1A
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
1.6 mA
PSRR
70dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PPAK
LDR1833PT PDF Datasheet
LDR1833PT Compare Parts
  • LDR1833PT vs LDR2533K7-R
  • LDR1833PT vs LDR2533BPT-R
  • LDR1833PT vs LDR1833PT-R
  • LDR1833PT vs LDR1833K7-R
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.