☰
LDO40LPURY
LDO40LPURY
Active
Description:  IC REG LINEAR POS ADJ 400MA 6DFN
Manufacturer:  STMicroelectronics
Datasheet:   LDO40LPURY Datasheet
History Price: $2.58000
In Stock: 47520
LDO40LPURY Specification
Specification
Part No
LDO40LPURY
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
38V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
11V
Voltage Dropout (Max)
0.27V @ 400mA
Current - Output
400mA
Current - Quiescent (Iq)
90 μA
Current - Supply (Max)
140 μA
PSRR
77dB ~ 42dB (100Hz ~ 10kHz)
Control Features
Enable
Protection Features
Current Limit, Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-DFN (3x3)
LDO40LPURY PDF Datasheet
LDO40LPURY Description
The STMicroelectronics LDO40LPURY is a low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage with high efficiency and low noise. This device is particularly suitable for powering sensitive analog and digital circuits in various applications, including telecommunications, automotive, and consumer electronics.

## Key Features:

1. Output Voltage: The LDO40LPURY is available in fixed output voltage options, including 3.3V and 5V, making it versatile for different applications that require these specific voltage levels.

2. Input Voltage Range: The device operates with a wide input voltage range from 2.5V to 16V, allowing it to be used in various power supply configurations, including battery-operated devices and systems powered by higher voltage sources.

3. Dropout Voltage: The LDO features a low dropout voltage of typically 300mV at a load current of 40mA. This low dropout characteristic is essential for applications where the input voltage may be close to the output voltage, ensuring efficient operation.

4. Output Current: The LDO40LPURY can deliver a maximum output current of 40mA, making it suitable for low-power applications and devices that do not require high current.

5. Quiescent Current: The device has a low quiescent current of approximately 10µA, which is beneficial for battery-powered applications, helping to extend battery life significantly.

6. Power Supply Rejection Ratio (PSRR): The LDO exhibits a high PSRR of around 70dB at 1kHz, indicating its ability to filter out noise from the input supply, ensuring a clean and stable output voltage.

7. Temperature Range: The operating temperature range for the LDO40LPURY is from -40°C to +125°C, making it suitable for use in harsh environments and automotive applications.

8. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating, enhancing reliability in various operating conditions.

9. Package Type: The LDO40LPURY is available in a compact SOT-23-5 package, which is ideal for space-constrained applications and allows for easy integration into printed circuit boards (PCBs).

## Applications:

The LDO40LPURY is widely used in various applications, including:

- Portable Devices: Its low quiescent current and efficient operation make it ideal for battery-powered devices such as smartphones, tablets, and wearable technology.
- Telecommunications: The LDO is suitable for powering RF circuits, base stations, and other sensitive components that require stable voltage.
- Automotive Electronics: The device can be used in automotive applications where reliability and performance are critical, such as in infotainment systems and sensor modules.
- Consumer Electronics: Commonly found in devices such as cameras, gaming consoles, and other consumer gadgets that require stable power supply.

## Conclusion:

The STMicroelectronics LDO40LPURY is a versatile and efficient LDO voltage regulator that meets the needs of various applications requiring stable output voltages. With its low dropout voltage, low quiescent current, and high PSRR, it is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Its wide input voltage range and robust thermal protection features further contribute to its suitability for a broad range of applications, making it a reliable component in modern electronic designs.
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its