☰
LDL1117S50R
LDL1117S50R
Active
Description:  IC REG LINEAR 5V 1.2A SOT223
Manufacturer:  STMicroelectronics
Datasheet:   LDL1117S50R Datasheet
History Price: $1.16000
In Stock: 48320
LDL1117S50R Specification
Specification
Part No
LDL1117S50R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 1.2A
Current - Output
1.2A
Current - Quiescent (Iq)
500 μA
Current - Supply (Max)
-
PSRR
87dB ~ 65dB (120Hz ~ 100kHz)
Control Features
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
LDL1117S50R PDF Datasheet
LDL1117S50R Related Parts
LDL1117S12R
LDL1117S12R
STMicroelectronics
IC REG LINEAR 1.185V 1.2A SOT223
LDL1117S15R
LDL1117S15R
STMicroelectronics
IC REG LINEAR 1.5V 1.2A SOT223
LDL1117S18R
LDL1117S18R
STMicroelectronics
IC REG LINEAR 1.8V 1.2A SOT223
LDL1117S25R
LDL1117S25R
STMicroelectronics
IC REG LINEAR 2.5V 1.2A SOT223
LDL1117S30R
LDL1117S30R
STMicroelectronics
IC REG LINEAR 3V 1.2A SOT223
LDL1117S33R
LDL1117S33R
STMicroelectronics
IC REG LINEAR 3.3V 1.2A SOT223
LDL112D10R
LDL112D10R
STMicroelectronics
IC REG LINEAR 1V 1.2A 8SOIC
LDL112D12R
LDL112D12R
STMicroelectronics
IC REG LINEAR 1.2V 1.2A 8SO
LDL112D18R
LDL112D18R
STMicroelectronics
IC REG LINEAR 1.8V 1.2A 8SO
LDL112D33R
LDL112D33R
STMicroelectronics
IC REG LINEAR 3.3V 1.2A 8SO
LDL112DR
LDL112DR
STMicroelectronics
IC REG LINEAR POS ADJ 1.2A 8SOIC
LDL112PU10R
LDL112PU10R
STMicroelectronics
IC REG LINEAR 1V 1.2A 6DFN
LDL1117S50R Description
STMicroelectronics LDL1117S50R Overview

The STMicroelectronics LDL1117S50R is a low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage with minimal input-to-output voltage differential. It is commonly used in electronic systems where a clean, low-noise power supply is essential. This LDO regulator is optimized for applications requiring a regulated 5V output from a variety of input voltages, typically in battery-powered devices, portable electronics, and other power-sensitive applications. The LDL1117S50R is designed for efficient power conversion, offering low dropout voltage, high output current capability, and robust thermal performance.

Key Features

* Low Dropout Voltage: The LDL1117S50R features a low dropout voltage of 1.1V at 800mA, meaning it can maintain a stable 5V output even with input voltages that are only slightly higher than 5V. This is especially useful for battery-powered systems where maintaining efficiency is critical.
* High Output Current Capability: It can supply up to 800mA of output current, providing sufficient power for a wide range of low-power to medium-power applications.
* Low Quiescent Current: The device operates with a low quiescent current (typically 5mA), which helps reduce overall power consumption, making it ideal for energy-efficient applications.
* Thermal Shutdown and Overcurrent Protection: The LDL1117S50R features built-in thermal shutdown and overcurrent protection to safeguard the device and the surrounding circuitry from damage caused by excessive temperature or current.
* Excellent Line and Load Regulation: The device offers superior line regulation (typically 0.02%) and load regulation (typically 0.1%), ensuring that the output voltage remains stable across variations in input voltage and load current.
* Compact Package: The LDL1117S50R is available in a small SOT-223 package, which provides excellent thermal performance and is suitable for space-constrained designs.
* Wide Input Voltage Range: The regulator operates over a wide input voltage range, typically from 6V to 15V, making it versatile for a variety of power supply configurations.

Applications

* Battery-Powered Devices: The low dropout voltage and low power consumption make the LDL1117S50R suitable for battery-powered applications, including portable electronics, where power efficiency is a critical factor.
* Mobile Electronics: It is commonly used in mobile phones, tablets, and other handheld devices to provide a stable 5V supply from a variety of battery voltages.
* Consumer Electronics: The LDO is ideal for powering sensitive analog circuits in consumer electronics, such as audio equipment, sensors, and low-voltage microcontroller systems.
* Automotive Applications: The wide input voltage range makes the LDL1117S50R suitable for automotive systems where the input voltage can fluctuate between 6V and 15V.
* Industrial and Communication Equipment: It is used in industrial and communication devices requiring stable 5V regulation, ensuring reliable performance in mission-critical systems.
* Power Management in Analog and Digital Systems: The low noise and stable output make it ideal for analog and digital circuits, providing clean power to sensitive components.

Specifications

* Output Voltage: 5V (nominal), providing a stable and regulated 5V output for powering a variety of devices.
* Dropout Voltage: 1.1V at 800mA (typical), ensuring reliable operation even with a small difference between the input and output voltages, which is important for systems with lower input voltage tolerance.
* Output Current: 800mA (maximum), making it capable of powering devices with moderate current requirements without overheating or reducing efficiency.
* Input Voltage Range: 6V to 15V (typical), allowing it to work with a wide range of input voltages, making it suitable for various power supply configurations.
* Quiescent Current: 5mA (typical), which helps minimize overall power consumption in the system.
* Line Regulation: 0.02% (typical), indicating that the output voltage remains stable even with changes in the input voltage.
* Load Regulation: 0.1% (typical), ensuring stable output voltage under varying load conditions.
* Output Noise: 30µV (typical), ensuring that the regulator provides a low-noise output, which is essential for sensitive analog circuits.
* Thermal Shutdown: The device features thermal shutdown protection to prevent damage caused by excessive heat, ensuring reliable operation.
* Overcurrent Protection: Built-in overcurrent protection prevents the device from delivering excessive current that could damage the regulator or the load.
* Package Type: SOT-223, providing a small footprint for space-constrained designs, while also ensuring good heat dissipation.
* Operating Temperature Range: -40°C to +125°C, allowing the device to operate in harsh environments and ensuring long-term reliability in a wide range of applications.

Electrical Characteristics

* Output Voltage Tolerance: ±2% (typical), ensuring that the output voltage remains within a defined tolerance range, providing consistent performance.
* Thermal Resistance (junction to ambient): 45°C/W (typical), ensuring that heat generated by the device is dissipated efficiently, preventing overheating during operation.
* Maximum Power Dissipation: The power dissipation is a function of the input voltage, output voltage, and output current. It is important to manage thermal conditions to prevent the device from exceeding its thermal shutdown threshold.
* Reverse Current Protection: The LDL1117S50R includes protection against reverse current, preventing damage to the device if the output voltage is accidentally higher than the input voltage.

Thermal and Mechanical Characteristics

* Thermal Resistance Junction to Case (RthJC): 20°C/W (typical), ensuring efficient thermal performance and reducing the likelihood of thermal shutdown in high-current or high-temperature applications.
* Storage Temperature Range: -65°C to +150°C, providing robustness and reliability for use in extreme environmental conditions.
* Lead Length: Standard SOT-223 package lead length, providing ease of mounting in surface-mount applications.

Advantages

* Low Dropout Voltage: The LDL1117S50R’s low dropout voltage allows it to operate efficiently even with minimal headroom between input and output voltages, which is beneficial in battery-powered applications where every volt counts.
* Compact and Efficient: The small SOT-223 package and low quiescent current make it ideal for portable, space-constrained applications, providing reliable 5V regulation without consuming excessive space or power.
* High Output Stability: With excellent line and load regulation, the LDL1117S50R ensures that the output voltage remains stable under varying input voltages and load conditions, which is crucial for powering sensitive electronics.
* Thermal and Overcurrent Protection: The inclusion of thermal shutdown and overcurrent protection ensures that the device operates safely, even in demanding conditions, helping to prevent damage to both the regulator and the load.
* Low Noise Output: With a low output noise of 30µV, the LDL1117S50R is ideal for use in analog and high-fidelity systems where maintaining clean and stable power is critical to performance.

Conclusion

The STMicroelectronics LDL1117S50R is a highly efficient, low-dropout linear voltage regulator that provides a stable 5V output with minimal power loss. Its low dropout voltage, low quiescent current, and high output current capability make it suitable for a wide range of applications, from battery-powered devices to industrial equipment. The integrated thermal shutdown and overcurrent protection features provide added reliability and safety in harsh operating conditions. Its small SOT-223 package ensures that it can be used in space-constrained designs without sacrificing thermal performance or electrical characteristics. With its excellent regulation, low noise, and robust protection features, the LDL1117S50R is an ideal solution for powering sensitive electronics in a variety of applications.
LDL1117S50R Compare Parts
  • LDL1117S50R vs LDLN050PU33R
  • LDL1117S50R vs LDLN030G33R
  • LDL1117S50R vs LDLN025PU50R
  • LDL1117S50R vs LDLN025PU33R
  • LDL1117S50R vs LDLN025PU32R
  • LDL1117S50R vs LDLN025PU30R
  • LDL1117S50R vs LDLN025PU29R
  • LDL1117S50R vs LDLN025PU28R
  • LDL1117S50R vs LDLN025PU275R
  • LDL1117S50R vs LDLN025PU25R
  • LDL1117S50R vs LDLN025PU18R
  • LDL1117S50R vs LDLN025PU12R
  • LDL1117S50R vs LDLN025M45R
  • LDL1117S50R vs LDLN025M33R
  • LDL1117S50R vs LDLN025M30R
  • LDL1117S50R vs LDLN025M28R
  • LDL1117S50R vs LDLN025M25R
  • LDL1117S50R vs LDLN025M18R
  • LDL1117S50R vs LDLN025M15R
  • LDL1117S50R vs LDLN025M12R
  • LDL1117S50R vs LDLN025J50R
  • LDL1117S50R vs LDLN025J33R
  • LDL1117S50R vs LDLN025J32R
  • LDL1117S50R vs LDLN025J30R
  • LDL1117S50R vs LDLN025J29R
  • LDL1117S50R vs LDLN025J2925R
  • LDL1117S50R vs LDLN025J28R
  • LDL1117S50R vs LDLN025J285R
  • LDL1117S50R vs LDLN025J275R
  • LDL1117S50R vs LDLN025J25R
  • LDL1117S50R vs LDLN025J18R
  • LDL1117S50R vs LDLN025J12R
  • LDL1117S50R vs LDLN015PU33R
  • LDL1117S50R vs LDLN015PU30R
  • LDL1117S50R vs LDLN015PU28R
  • LDL1117S50R vs LDLN015PU25R
  • LDL1117S50R vs LDLN015PU18R
  • LDL1117S50R vs LDLN015PU15R
  • LDL1117S50R vs LDLN015PU12R
  • LDL1117S50R vs LDLN015PU10R
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.