Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics LDK320M-R
LDK320M-R
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 200MA SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
LDK320M-R Datasheet
History Price: $0.91000
In Stock: 30690
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LDK320M-R Specification
Specification
Part No
LDK320M-R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
12V
Voltage Dropout (Max)
0.35V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
90 μA
Current - Supply (Max)
100 μA
PSRR
88dB ~ 48dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LDK320M-R PDF Datasheet
LDK320M-R Datasheet
Click and Download: LDK320M-R Datasheet
LDK320M-R Related Parts
LDK120C-R
STMicroelectronics
IC REG LIN POS ADJ 200MA SOT323
LDK120C08R
STMicroelectronics
IC REG LIN 0.8V 200MA SOT323-5
LDK120C10R
STMicroelectronics
IC REG LINEAR 1V 200MA SOT323-5
LDK120C11R
STMicroelectronics
IC REG LIN 1.1V 200MA SOT323-5
LDK120C12R
STMicroelectronics
IC REG LIN 1.2V 200MA SOT323-5
LDK120C15R
STMicroelectronics
IC REG LIN 1.5V 200MA SOT323-5
LDK120C18R
STMicroelectronics
IC REG LIN 1.8V 200MA SOT323-5
LDK120C25R
STMicroelectronics
IC REG LIN 2.5V 200MA SOT323-5
LDK120C28R
STMicroelectronics
IC REG LIN 2.8V 200MA SOT323-5
LDK120C29R
STMicroelectronics
IC REG LINEAR 2.9V200MA SOT323-5
LDK120C30R
STMicroelectronics
IC REG LINEAR 3V 200MA SOT323-5
LDK120C31R
STMicroelectronics
IC REG LIN 3.1V 200MA SOT323-5
LDK320M-R Compare Parts
LDK320M-R vs LDK715PU42R
LDK320M-R vs LDK715PU33R
LDK320M-R vs LDK715M50R
LDK320M-R vs LDK715M42R
LDK320M-R vs LDK715M33R
LDK320M-R vs LDK320M50R
LDK320M-R vs LDK320M33R
LDK320M-R vs LDK320M30R
LDK320M-R vs LDK320M25R
LDK320M-R vs LDK320M18R
LDK320M-R vs LDK320AU50R
LDK320M-R vs LDK320AM50R
LDK320M-R vs LDK320AM36R
LDK320M-R vs LDK320AM33R
LDK320M-R vs LDK320AM30R
LDK320M-R vs LDK320AM25R
LDK320M-R vs LDK320AM15R
LDK320M-R vs LDK320AM120R
LDK320M-R vs LDK320AM-R
LDK320M-R vs LDK320ADU50R
LDK320M-R vs LDK320ADU33R
LDK320M-R vs LDK320ADU30R
LDK320M-R vs LDK320ADU120R
LDK320M-R vs LDK220U50R
LDK320M-R vs LDK220U33R
LDK320M-R vs LDK220PU50R
LDK320M-R vs LDK220PU40R
LDK320M-R vs LDK220PU33R
LDK320M-R vs LDK220PU27R
LDK320M-R vs LDK220PU-R
LDK320M-R vs LDK220M50R
LDK320M-R vs LDK220M40R
LDK320M-R vs LDK220M36R
LDK320M-R vs LDK220M33R
LDK320M-R vs LDK220M32R
LDK320M-R vs LDK220M30R
LDK320M-R vs LDK220M27R
LDK320M-R vs LDK220M25R
LDK320M-R vs LDK220M-R
LDK320M-R vs LDK220C50R
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right