Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics LDK130C32R
LDK130C32R
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 3.2V 300MA SOT323-5
Manufacturer:
STMicroelectronics
Datasheet:
LDK130C32R Datasheet
History Price: $0.91000
In Stock: 30595
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LDK130C32R Specification
Specification
Part No
LDK130C32R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.4V @ 300mA
Current - Output
300mA
Current - Quiescent (Iq)
60 μA
Current - Supply (Max)
120 μA
PSRR
55dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-323-5
LDK130C32R PDF Datasheet
LDK130C32R Datasheet
Click and Download: LDK130C32R Datasheet
LDK130C32R Related Parts
LDK120C-R
STMicroelectronics
IC REG LIN POS ADJ 200MA SOT323
LDK120C08R
STMicroelectronics
IC REG LIN 0.8V 200MA SOT323-5
LDK120C10R
STMicroelectronics
IC REG LINEAR 1V 200MA SOT323-5
LDK120C11R
STMicroelectronics
IC REG LIN 1.1V 200MA SOT323-5
LDK120C12R
STMicroelectronics
IC REG LIN 1.2V 200MA SOT323-5
LDK120C15R
STMicroelectronics
IC REG LIN 1.5V 200MA SOT323-5
LDK120C18R
STMicroelectronics
IC REG LIN 1.8V 200MA SOT323-5
LDK120C25R
STMicroelectronics
IC REG LIN 2.5V 200MA SOT323-5
LDK120C28R
STMicroelectronics
IC REG LIN 2.8V 200MA SOT323-5
LDK120C29R
STMicroelectronics
IC REG LINEAR 2.9V200MA SOT323-5
LDK120C30R
STMicroelectronics
IC REG LINEAR 3V 200MA SOT323-5
LDK120C31R
STMicroelectronics
IC REG LIN 3.1V 200MA SOT323-5
LDK130C32R Compare Parts
LDK130C32R vs LDK715PU42R
LDK130C32R vs LDK715PU33R
LDK130C32R vs LDK715M50R
LDK130C32R vs LDK715M42R
LDK130C32R vs LDK715M33R
LDK130C32R vs LDK320M50R
LDK130C32R vs LDK320M33R
LDK130C32R vs LDK320M30R
LDK130C32R vs LDK320M25R
LDK130C32R vs LDK320M18R
LDK130C32R vs LDK320M-R
LDK130C32R vs LDK320AU50R
LDK130C32R vs LDK320AM50R
LDK130C32R vs LDK320AM36R
LDK130C32R vs LDK320AM33R
LDK130C32R vs LDK320AM30R
LDK130C32R vs LDK320AM25R
LDK130C32R vs LDK320AM15R
LDK130C32R vs LDK320AM120R
LDK130C32R vs LDK320AM-R
LDK130C32R vs LDK320ADU50R
LDK130C32R vs LDK320ADU33R
LDK130C32R vs LDK320ADU30R
LDK130C32R vs LDK320ADU120R
LDK130C32R vs LDK220U50R
LDK130C32R vs LDK220U33R
LDK130C32R vs LDK220PU50R
LDK130C32R vs LDK220PU40R
LDK130C32R vs LDK220PU33R
LDK130C32R vs LDK220PU27R
LDK130C32R vs LDK220PU-R
LDK130C32R vs LDK220M50R
LDK130C32R vs LDK220M40R
LDK130C32R vs LDK220M36R
LDK130C32R vs LDK220M33R
LDK130C32R vs LDK220M32R
LDK130C32R vs LDK220M30R
LDK130C32R vs LDK220M27R
LDK130C32R vs LDK220M25R
LDK130C32R vs LDK220M-R
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!