☰
LD59150PUR
LD59150PUR
Active
Description:  IC REG LINEAR POS ADJ 1.5A 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   LD59150PUR Datasheet
History Price: $2.11000
In Stock: 30860
LD59150PUR Specification
Specification
Part No
LD59150PUR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
3.6V
Voltage Dropout (Max)
0.125V @ 1.5A
Current - Output
1.5A
Current - Quiescent (Iq)
1.5 mA
Current - Supply (Max)
-
PSRR
70dB ~ 30dB (1kHz ~ 300kHz)
Control Features
Enable, Power Good, Soft Start
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
LD59150PUR PDF Datasheet
LD59150PUR Related Parts
LD56020J100R
LD56020J100R
STMicroelectronics
LOW INPUT VOLTAGE 200 MA ULTRA L
LD56050DPU105R
LD56050DPU105R
STMicroelectronics
IC REG LINEAR 1.05V 500MA 4DFN
LD56050DPU110R
LD56050DPU110R
STMicroelectronics
IC REG LINEAR 1.1V 500MA 4DFN
LD56050DPU120R
LD56050DPU120R
STMicroelectronics
IC REG LINEAR 1.2V 500MA 4DFN
LD56100DPU18R
LD56100DPU18R
STMicroelectronics
IC REG LINEAR 1.8V 1A 8DFN
LD56100DPU28R
LD56100DPU28R
STMicroelectronics
IC REG LINEAR 2.8V 1A 8DFN
LD56100DPU30R
LD56100DPU30R
STMicroelectronics
IC REG LINEAR 3V 1A 8DFN
LD56100DPU33R
LD56100DPU33R
STMicroelectronics
IC REG LINEAR 3.3V 1A 8DFN
LD57100J100R
LD57100J100R
STMicroelectronics
IC REG LINEAR 1V 1A 6FLIPCHIP
LD57100J105R
LD57100J105R
STMicroelectronics
IC REG LINEAR 1.05V 1A 6FLIPCHIP
LD57100J110R
LD57100J110R
STMicroelectronics
IC REG LINEAR 1.1V 1A 6FLIPCHIP
LD57100J120R
LD57100J120R
STMicroelectronics
1A ULTRA LOW DROPOUT LDO WITH BI
LD59150PUR Compare Parts
  • LD59150PUR vs LD59100PUR
  • LD59150PUR vs LD59030DTPU33R
  • LD59150PUR vs LD59030DTPU30R
  • LD59150PUR vs LD59030DTPU28R
  • LD59150PUR vs LD59030DTPU25R
  • LD59150PUR vs LD59030DTPU18R
  • LD59150PUR vs LD59030DTPU12R
  • LD59150PUR vs LD59015C33R
  • LD59150PUR vs LD59015C30R
  • LD59150PUR vs LD59015C25R
  • LD59150PUR vs LD59015C18R
  • LD59150PUR vs LD59015C15R
  • LD59150PUR vs LD59015C12R
  • LD59150PUR vs LD57100JR
  • LD59150PUR vs LD57100J800R
  • LD59150PUR vs LD57100J120R
  • LD59150PUR vs LD57100J110R
  • LD59150PUR vs LD57100J105R
  • LD59150PUR vs LD57100J100R
  • LD59150PUR vs LD56100DPU33R
  • LD59150PUR vs LD56100DPU30R
  • LD59150PUR vs LD56100DPU28R
  • LD59150PUR vs LD56100DPU18R
  • LD59150PUR vs LD56050DPU120R
  • LD59150PUR vs LD56050DPU110R
  • LD59150PUR vs LD56050DPU105R
  • LD59150PUR vs LD56020J100R
  • LD59150PUR vs LD56100DPU25R
  • LD59150PUR vs LD56050DPU150R
  • LD59150PUR vs LD56050DPU115R
  • LD59150PUR vs LD56050DPU100R
  • LD59150PUR vs LD56020J180R
  • LD59150PUR vs LD56020J120R
  • LD59150PUR vs LD56020J110R
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.