☰
LD49100PU25RY
LD49100PU25RY
Active
Description:  IC REG LINEAR 2.5V 1A 6DFN
Manufacturer:  STMicroelectronics
History Price: $1.59000
In Stock: 28460
LD49100PU25RY Specification
Specification
Part No
LD49100PU25RY
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.4V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
300 μA
PSRR
65dB ~ 62dB (1kHz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-DFN (3x3)
LD49100PU25RY PDF Datasheet
LD49100PU25RY Related Parts
LD49100PU12RY
LD49100PU12RY
STMicroelectronics
IC REG LINEAR 1.2V 1A 6DFN
LD49100PU18RY
LD49100PU18RY
STMicroelectronics
IC REG LINEAR 1.8V 1A 6DFN
LD49100PU33RY
LD49100PU33RY
STMicroelectronics
IC REG LINEAR 3.3V 1A 6DFN
LD49100PURY
LD49100PURY
STMicroelectronics
IC REG LINEAR POS ADJ 1A 6DFN
LD49150PT08R
LD49150PT08R
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A PPAK
LD49150PT12R
LD49150PT12R
STMicroelectronics
IC REG LINEAR 1.2V 1.5A PPAK
LD49300PT08R
LD49300PT08R
STMicroelectronics
IC REG LINEAR POS ADJ 3A PPAK
LD49300PT10R
LD49300PT10R
STMicroelectronics
IC REG LINEAR 1V 3A PPAK
LD49300PT12R
LD49300PT12R
STMicroelectronics
IC REG LINEAR 1.2V 3A PPAK
LD49100PU10RY
LD49100PU10RY
STMicroelectronics
1 A, LOW QUIESCENT CURRENT, LOW-
LD49100PU15RY
LD49100PU15RY
STMicroelectronics
1 A, LOW QUIESCENT CURRENT, LOW-
LD49100PU25RY Compare Parts
  • LD49100PU25RY vs LD49300PT10R
  • LD49100PU25RY vs LD49300PT08R
  • LD49100PU25RY vs LD49150PT12R
  • LD49100PU25RY vs LD49150PT08R
  • LD49100PU25RY vs LD49100PURY
  • LD49100PU25RY vs LD49100PU33RY
  • LD49100PU25RY vs LD49100PU18RY
  • LD49100PU25RY vs LD49100PU12RY
  • LD49100PU25RY vs LD49100PU15RY
  • LD49100PU25RY vs LD49100PU10RY
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give