☰
LD29080DT90R
LD29080DT90R
Obsolete
Description:  IC REG LINEAR 9V 800MA DPAK
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 47840
LD29080DT90R Specification
Specification
Part No
LD29080DT90R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
13V
Voltage - Output (Min/Fixed)
9V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
180 μA
Current - Supply (Max)
35 mA
PSRR
57dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LD29080DT90R PDF Datasheet
LD29080DT90R Related Parts
LD29080DT15R
LD29080DT15R
STMicroelectronics
IC REG LINEAR 1.5V 800MA DPAK
LD29080DT18R
LD29080DT18R
STMicroelectronics
IC REG LINEAR 1.8V 800MA DPAK
LD29080DT25R
LD29080DT25R
STMicroelectronics
IC REG LINEAR 2.5V 800MA DPAK
LD29080DT33R
LD29080DT33R
STMicroelectronics
IC REG LINEAR 3.3V 800MA DPAK
LD29080DT50R
LD29080DT50R
STMicroelectronics
IC REG LINEAR 5V 800MA DPAK
LD29080PT15R
LD29080PT15R
STMicroelectronics
IC REG LINEAR 1.5V 800MA PPAK
LD29080PT18R
LD29080PT18R
STMicroelectronics
IC REG LINEAR 1.8V 800MA PPAK
LD29080PT25R
LD29080PT25R
STMicroelectronics
IC REG LINEAR 2.5V 800MA PPAK
LD29080PT33R
LD29080PT33R
STMicroelectronics
IC REG LINEAR 3.3V 800MA PPAK
LD29080PT50R
LD29080PT50R
STMicroelectronics
IC REG LINEAR 5V 800MA PPAK
LD29080PT90R
LD29080PT90R
STMicroelectronics
IC REG LINEAR 9V 800MA PPAK
LD29080S33R
LD29080S33R
STMicroelectronics
IC REG LINEAR 3.3V 800MA SOT223
LD29080DT90R Compare Parts
  • LD29080DT90R vs LD2985BM47R
  • LD29080DT90R vs LD2985BM36R
  • LD29080DT90R vs LD2985BM35R
  • LD29080DT90R vs LD2985BM33R
  • LD29080DT90R vs LD2985BM31R
  • LD29080DT90R vs LD2985BM30R
  • LD29080DT90R vs LD2985BM28R
  • LD29080DT90R vs LD2985BM285R
  • LD29080DT90R vs LD2985BM27R
  • LD29080DT90R vs LD2985BM25R
  • LD29080DT90R vs LD2985BM18R
  • LD29080DT90R vs LD2985BM15R
  • LD29080DT90R vs LD2985AM50R
  • LD29080DT90R vs LD2985AM47R
  • LD29080DT90R vs LD2985AM36R
  • LD29080DT90R vs LD2985AM35R
  • LD29080DT90R vs LD2985AM33R
  • LD29080DT90R vs LD2985AM31R
  • LD29080DT90R vs LD2985AM30R
  • LD29080DT90R vs LD2985AM28R
  • LD29080DT90R vs LD2985AM285R
  • LD29080DT90R vs LD2985AM27R
  • LD29080DT90R vs LD2985AM25R
  • LD29080DT90R vs LD2985AM18R
  • LD29080DT90R vs LD2985AM15R
  • LD29080DT90R vs LD2982BM50R
  • LD29080DT90R vs LD2982BM47R
  • LD29080DT90R vs LD2982BM40R
  • LD29080DT90R vs LD2982BM36R
  • LD29080DT90R vs LD2982BM35R
  • LD29080DT90R vs LD2982BM33R
  • LD29080DT90R vs LD2982BM31R
  • LD29080DT90R vs LD2982BM30R
  • LD29080DT90R vs LD2982BM285R
  • LD29080DT90R vs LD2982BM18R
  • LD29080DT90R vs LD2982BM15R
  • LD29080DT90R vs LD2982AM50R
  • LD29080DT90R vs LD2982AM47R
  • LD29080DT90R vs LD2982AM40R
  • LD29080DT90R vs LD2982AM36R
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!