☰
L9963
L9963
Active
Description:  IC BATT MON LI-ION 4-14CL 64TQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9963 Datasheet
History Price: Active
In Stock: 6110
L9963 Specification
Specification
Part No
L9963
Category
PMIC - Battery Management
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Lithium Ion
Number of Cells
4 ~ 14
Fault Protection
Over Current
Interface
SPI
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
L9963 PDF Datasheet
L9963 Description
Overview of STMicroelectronics L9963

The STMicroelectronics L9963 is a highly integrated automotive power management IC designed to provide efficient power supply solutions for various automotive applications. This device is particularly suitable for managing power in systems such as infotainment, body control modules, and advanced driver assistance systems (ADAS). The L9963 combines multiple functions in a single package, enhancing system reliability and reducing the overall component count.

Key Specifications

- Input Voltage Range: 4.5V to 40V
- Output Voltage: Adjustable output from 0.8V to 5V
- Output Current: Up to 1.5A
- Switching Frequency: 300 kHz to 1 MHz (adjustable)
- Efficiency: Up to 95%
- Package Type: HTQFP-32 (Thin Quad Flat Package)
- Operating Temperature Range: -40°C to +125°C

Power Management Features

The L9963 is designed to provide a highly efficient power management solution, featuring a step-down (buck) converter that can deliver a regulated output voltage from a higher input voltage. This capability is essential in automotive applications where the supply voltage can vary significantly due to battery conditions and load changes. The adjustable output voltage allows for flexibility in design, accommodating various system requirements.

High Efficiency and Thermal Performance

With an efficiency of up to 95%, the L9963 minimizes power loss during operation, which is crucial for automotive applications where energy efficiency is a priority. The high efficiency also contributes to reduced heat generation, allowing for better thermal management within the system. This is particularly important in confined spaces typical of automotive environments, where excessive heat can lead to component failure.

Integrated Protection Features

The L9963 includes several built-in protection features to enhance reliability and safety. These features include:

- Overcurrent Protection (OCP): Prevents damage to the device and connected components by limiting the output current.
- Thermal Shutdown (TSD): Protects the IC from overheating by shutting down the device if the junction temperature exceeds safe limits.
- Under-voltage Lockout (UVLO): Ensures that the device operates only when the input voltage is above a certain threshold, preventing malfunction during low voltage conditions.

Flexible Switching Frequency

The L9963 allows for adjustable switching frequency, ranging from 300 kHz to 1 MHz. This flexibility enables designers to optimize the trade-off between efficiency and component size. Higher switching frequencies can reduce the size of external components, such as inductors and capacitors, while lower frequencies can improve efficiency in certain applications.

Applications

The STMicroelectronics L9963 is widely used in various automotive applications, including:

- Infotainment systems (e.g., audio and video processing)
- Body control modules (e.g., lighting, power windows)
- Advanced driver assistance systems (ADAS)
- Electric power steering systems
- Battery management systems

Conclusion

The STMicroelectronics L9963 is a versatile and efficient power management IC that provides a comprehensive solution for automotive applications. With its wide input voltage range, high efficiency, and integrated protection features, it is well-suited for managing power in demanding environments. The L9963's flexibility and reliability make it a popular choice among engineers and designers in the automotive industry, ensuring optimal performance in various applications.
L9963 Compare Parts
  • L9963 vs L9963E-TR
  • L9963 vs L9963-TR
  • L9963 vs L9961TR
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.