☰
L9911U
L9911U
Active
Description:  IC REG AUTO APPL 1OUT 8MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   L9911U Datasheet
History Price: Active
In Stock: 36750
L9911U Specification
Specification
Part No
L9911U
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Supply, Automotive Applications
Voltage - Input
7V ~ 18V
Number of Outputs
1
Voltage - Output
-
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
Multiwatt-8 (Straight Leads)
Supplier Device Package
8-Multiwatt
L9911U PDF Datasheet
L9911U Compare Parts
  • L9911U vs L9914A
  • L9911U vs L9918BDTR
  • L9911U vs L9918
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!