☰
L9907
L9907
Active
Description:  IC GATE DRVR HALF-BRIDGE 64TQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9907 Datasheet
History Price: Active
In Stock: 33120
L9907 Specification
Specification
Part No
L9907
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
3-Phase
Number of Drivers
6
Gate Type
N-Channel MOSFET
Voltage - Supply
5V ~ 54V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
-
Input Type
-
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
35ns, 35ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
L9907 PDF Datasheet
L9907 Description
The STMicroelectronics L9907 is a highly integrated automotive power management IC designed for various applications, particularly in the automotive sector. It is primarily used for controlling and managing power in automotive systems, including LED lighting, motor control, and other electronic functions. Below is a detailed introduction to the L9907, including its specifications and features.

## Overview

The L9907 is designed to provide efficient power management solutions in automotive applications. It integrates multiple functions into a single chip, which helps reduce the overall component count and simplifies the design process. The device is optimized for high efficiency and reliability, making it suitable for demanding automotive environments.

## Key Features

1. Integrated Power Management:
- Combines multiple power management functions, including voltage regulation, LED driver, and motor control, into a single device.

2. LED Driver:
- Capable of driving high-brightness LEDs with adjustable current settings.
- Supports various LED configurations, including series and parallel arrangements.

3. Motor Control:
- Integrated H-bridge for driving DC motors, allowing for bidirectional control.
- Supports PWM (Pulse Width Modulation) for speed control and efficient operation.

4. Voltage Regulation:
- Features a low-dropout (LDO) voltage regulator to provide stable power supply to other components.
- Adjustable output voltage to meet specific application requirements.

5. Thermal Protection:
- Built-in thermal shutdown feature to protect the device from overheating, ensuring reliable operation in high-temperature environments.

6. Wide Operating Voltage Range:
- Operates over a wide input voltage range, typically from 4.5V to 40V, making it suitable for various automotive battery systems.

7. Low Quiescent Current:
- Designed to minimize power consumption during standby mode, which is crucial for battery-powered applications.

8. Robust Protection Features:
- Includes overcurrent protection, short-circuit protection, and reverse polarity protection to enhance reliability and safety.

## Specifications

- Input Voltage Range: 4.5V to 40V
- LED Driver Output Current: Up to 1A (adjustable)
- Motor Control Output Current: Up to 2A (per channel)
- LDO Output Voltage: Adjustable (typically 3.3V to 5V)
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTSSOP-28 or similar, providing a compact footprint for space-constrained applications.
- Quiescent Current: Typically less than 1 mA in standby mode.

## Applications

The L9907 is suitable for a wide range of automotive applications, including:

- Automotive lighting systems (e.g., headlights, taillights, interior lighting)
- Power management for infotainment systems
- Motor control for power windows, seats, and mirrors
- Battery management systems
- General-purpose power management in automotive electronics

## Conclusion

The STMicroelectronics L9907 is a versatile and efficient power management IC that meets the stringent requirements of automotive applications. With its integrated features, including LED driving capabilities, motor control, and voltage regulation, it simplifies design and enhances reliability. The L9907 is an excellent choice for automotive engineers looking to implement advanced power management solutions in their designs, ensuring optimal performance and efficiency in various automotive systems.
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping