☰
L9780
L9780
Active
Description:  IC POWERTRAIN INTERFACE 48LQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9780 Datasheet
History Price: Active
In Stock: 18250
L9780 Specification
Specification
Part No
L9780
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Air Fuel Sensor Interface
Current - Supply
-
Voltage - Supply
4.9V ~ 5.1V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
L9780 PDF Datasheet
L9780 Related Parts
L9779WD
L9779WD
STMicroelectronics
MULTIFUNCTION IC FOR ENGINE MANA
L9779WD-SPI
L9779WD-SPI
STMicroelectronics
MULTIFUNCTION IC FOR ENGINE MANA
L9779WD-SPI-TR
L9779WD-SPI-TR
STMicroelectronics
MULTIFUNCTION IC FOR ENGINE MANA
L9779WD-TR
L9779WD-TR
STMicroelectronics
MULTIFUNCTION IC FOR ENGINE MANA
L9780AC1
L9780AC1
STMicroelectronics
IC PRE-DRIVER MULTI-VALVE
L9780AC1TR
L9780AC1TR
STMicroelectronics
IC PRE-DRIVER MULTI-VALVE
L9780TR
L9780TR
STMicroelectronics
IC POWERTRAIN INTERFACE 48LQFP
L9788
L9788
STMicroelectronics
MULTIFUNCTION IC FOR AUTOMOTIVE
L9788TR
L9788TR
STMicroelectronics
MULTIFUNCTION IC FOR AUTOMOTIVE
L9779
L9779
STMicroelectronics
COT MULTIFUCTION ENGINE
L9779-TR
L9779-TR
STMicroelectronics
COT MULTIFUCTION ENGINE
L9779WDM
L9779WDM
STMicroelectronics
HI-QUAD 64 14X14 POW
L9780 Compare Parts
  • L9780 vs L9788
  • L9780 vs L9780TR
  • L9780 vs L9780AC1TR
  • L9780 vs L9780AC1
  • L9780 vs L9779WD-TR
  • L9780 vs L9779WD-SPI-TR
  • L9780 vs L9779WD-SPI
  • L9780 vs L9779WD
  • L9780 vs L9779WDM-TR
  • L9780 vs L9779WDM
  • L9780 vs L9779-TR
  • L9780 vs L9779
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store