☰
L9741
L9741
Active
Description:  IC DRIVER SMART PWR POWERSO
Manufacturer:  STMicroelectronics
Datasheet:   L9741 Datasheet
History Price: Active
In Stock: 43920
L9741 Specification
Specification
Part No
L9741
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
L9741 Description
The STMicroelectronics L9741 is a highly integrated automotive power management IC designed to meet the demanding requirements of modern automotive applications. This device is particularly well-suited for use in body control modules, lighting systems, and other electronic control units (ECUs) within vehicles. The L9741 is part of STMicroelectronics%27 extensive portfolio of automotive-grade components, which are known for their reliability, efficiency, and performance in harsh environments.

## Overview

The L9741 is designed to provide a comprehensive power management solution, integrating multiple features that enhance its functionality and efficiency. It is engineered to support various automotive applications, ensuring that it can handle the complexities of modern vehicle electronics.

## Key Features

1. Multiple Voltage Regulators: The L9741 includes several low-dropout (LDO) voltage regulators, which provide stable output voltages for different loads. This feature is essential for powering various components within automotive systems.

2. Integrated High-Side and Low-Side Switches: The device features integrated high-side and low-side switches, allowing for efficient control of loads such as lamps, motors, and other actuators. This integration reduces the need for external components, simplifying the design.

3. Diagnostic and Protection Features: The L9741 is equipped with built-in diagnostic capabilities, including fault detection and reporting. It also includes protection features such as overcurrent protection, thermal shutdown, and reverse polarity protection, ensuring safe operation in automotive environments.

4. Low Quiescent Current: The device is designed to minimize power consumption during standby modes, which is crucial for battery-powered applications and helps extend the life of the vehicle%27s battery.

5. Wide Operating Temperature Range: The L9741 can operate in a wide temperature range, typically from -40°C to +125°C, making it suitable for the harsh conditions often encountered in automotive applications.

6. Flexible Configuration: The L9741 can be configured for various applications, providing designers with the flexibility to tailor the power management solution to specific needs.

## Specifications

- Supply Voltage Range: The L9741 typically operates within a supply voltage range of 5V to 40V, accommodating various automotive power supply scenarios.

- Output Voltage Options: The IC can provide multiple output voltages, typically ranging from 1.2V to 5.0V, depending on the specific configuration and application requirements.

- Output Current: The L9741 can deliver output currents of up to 1A per channel, making it suitable for powering a variety of loads in automotive systems.

- Efficiency: The device is designed for high efficiency, with typical values exceeding 90% under various load conditions, which helps reduce heat generation and improve overall system performance.

- Package Type: The L9741 is available in a compact package, such as the HTQFP (Thin Quad Flat Package), which is suitable for space-constrained applications in automotive electronics.

- Diagnostic Features: The L9741 includes various diagnostic features, such as:
- Open-load detection
- Short-circuit detection
- Overtemperature protection

## Applications

The L9741 is suitable for a wide range of automotive applications, including:

- Body control modules (BCMs)
- Lighting control systems (e.g., headlights, interior lights)
- Motor control applications (e.g., window lifts, seat adjustments)
- Advanced driver-assistance systems (ADAS)
- Electric power steering systems

## Conclusion

The STMicroelectronics L9741 is a versatile and reliable power management IC designed specifically for automotive applications. With its robust features, high efficiency, and diagnostic capabilities, it provides an effective solution for managing power in complex automotive systems. Its ability to operate in harsh environments and deliver stable power makes it an ideal choice for automotive engineers looking to enhance the performance and reliability of their designs. The L9741 stands out as a key component in the evolving landscape of automotive electronics, contributing to the advancement of smart and connected vehicles.
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again