☰
L9709
L9709
Active
Description:  IC AED SMARTPOWER
Manufacturer:  STMicroelectronics
Datasheet:   L9709 Datasheet
History Price: Active
In Stock: 2320
L9709 Specification
Specification
Part No
L9709
Category
Specialized ICs
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
L9709 Description
The STMicroelectronics L9709 is a highly integrated automotive power management IC designed specifically for use in automotive applications. This device is particularly well-suited for managing power in various automotive systems, including body control modules, lighting systems, and other electronic control units (ECUs). The L9709 is known for its efficiency, reliability, and ability to operate in harsh automotive environments.

## Overview of L9709

The L9709 is designed to provide a comprehensive power management solution, integrating multiple functions into a single chip. It features a range of outputs, including linear regulators and a high-efficiency DC-DC converter, making it versatile for different automotive applications. The device is built to meet the stringent requirements of the automotive industry, including high temperature ranges and electromagnetic compatibility (EMC).

## Key Specifications

1. Operating Voltage:
- Input Voltage Range: 5V to 40V
- The wide input voltage range allows the L9709 to operate in various automotive environments, accommodating different battery voltages and load conditions.

2. Output Voltage:
- Linear Regulators: Multiple fixed output voltages (e.g., 5V, 3.3V)
- DC-DC Converter: Adjustable output voltage with a range typically from 1.2V to 5V
- The ability to provide multiple output voltages makes the L9709 suitable for powering various components within a vehicle.

3. Current Ratings:
- Linear Regulator Output Current: Up to 1A per channel
- DC-DC Converter Output Current: Up to 2A
- These current ratings ensure that the L9709 can handle the power requirements of various automotive loads.

4. Efficiency:
- DC-DC Converter Efficiency: Up to 95%
- High efficiency reduces power loss and heat generation, which is critical in automotive applications to enhance reliability and longevity.

5. Thermal Protection:
- The L9709 includes built-in thermal shutdown features to protect the device from overheating, ensuring safe operation under high load conditions.

6. Protection Features:
- Overcurrent Protection: Prevents damage to the device and connected loads in case of a fault condition.
- Reverse Polarity Protection: Safeguards the device against incorrect power supply connections.
- Short-Circuit Protection: Protects the outputs from short circuits, enhancing reliability.

7. Package Type:
- Package: HTQFP (Heat Sink Thin Quad Flat Package)
- Dimensions: 7mm x 7mm
- The compact package design allows for easy integration into automotive PCBs while providing effective thermal management.

8. Operating Temperature Range:
- -40°C to +125°C
- The wide temperature range ensures reliable operation in the extreme conditions often encountered in automotive environments.

## Applications

The L9709 is suitable for a variety of automotive applications, including:

- Body Control Modules: Powering various sensors and actuators within the vehicle%27s body control systems.
- Lighting Systems: Managing power for interior and exterior lighting, including LED drivers.
- Infotainment Systems: Providing stable power to audio and video systems within the vehicle.
- Telematics and Connectivity Modules: Supporting communication systems that require reliable power management.

## Conclusion

The STMicroelectronics L9709 is a robust and efficient power management IC designed for automotive applications. With its wide input voltage range, multiple output options, high efficiency, and comprehensive protection features, it is an ideal choice for engineers looking to develop reliable and efficient power solutions for automotive systems. Its ability to operate in harsh environments and meet automotive standards makes it a valuable component in modern vehicle electronics.
L9709 Compare Parts
  • L9709 vs L9737
  • L9709 vs L9709TR
  • L9709 vs L970813TR
  • L9709 vs L9708
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.