☰
L9375TRLF
L9375TRLF
Active
Description:  IC GATE DRVR LOW-SIDE POWERSO-36
Manufacturer:  STMicroelectronics
Datasheet:   L9375TRLF Datasheet
History Price: $6.39785
In Stock: 49580
L9375TRLF Specification
Specification
Part No
L9375TRLF
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Synchronous
Number of Drivers
8
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
5.2V ~ 20V
Logic Voltage - VIL, VIH
1V, 2V
Current - Peak Output (Source, Sink)
-
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
9ns, 9ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package
PowerSO-36, Bottom Pad
L9375TRLF Compare Parts
  • L9375TRLF vs L9380-TR
  • L9375TRLF vs L9380-LF
  • L9375TRLF vs L9380
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!