☰
L9369
L9369
Discontinued
Description:  PTS ASSP
Manufacturer:  STMicroelectronics
Datasheet:   L9369 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 25880
L9369 Specification
Specification
Part No
L9369
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
-
Number of Outputs
-
Frequency - Switching
-
Voltage/Current - Output 1
-
Voltage/Current - Output 2
-
Voltage/Current - Output 3
-
w/LED Driver
-
w/Supervisor
-
w/Sequencer
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
L9369 PDF Datasheet
L9369 Description
The L9369 is a versatile integrated circuit designed for automotive and industrial applications, particularly focusing on monitoring and managing battery systems. Here%27s a comprehensive overview of its features, functionalities, and applications:

## Overview

The L9369 is a sophisticated battery monitoring IC developed by STMicroelectronics. It is engineered to provide accurate and reliable battery management in various systems, making it suitable for automotive, industrial, and other high-reliability applications. Its primary functions include battery voltage monitoring, temperature sensing, and system protection.

## Key Features

1. Battery Voltage Monitoring:
- Precision Measurement: The L9369 offers precise measurement of battery voltage with high accuracy. This allows for accurate tracking of the battery%27s state-of-charge (SoC) and state-of-health (SoH), which is crucial for maintaining optimal performance and extending battery life.
- Wide Voltage Range: It supports a wide range of battery voltages, making it adaptable to different battery types and configurations used in automotive and industrial applications.

2. Temperature Sensing:
- Integrated Temperature Sensor: The IC includes an integrated temperature sensor to monitor the temperature of the battery and surrounding components. This feature helps in detecting overheating conditions and preventing potential damage to the battery or system.
- Temperature Compensation: It can compensate for temperature variations to ensure accurate voltage readings across different operating temperatures.

3. System Protection:
- Overvoltage and Undervoltage Protection: The L9369 is equipped with protection mechanisms to safeguard the battery and connected components from overvoltage and undervoltage conditions. This is essential for preventing damage and ensuring reliable operation.
- Overcurrent Protection: The IC includes overcurrent detection and protection features to prevent excessive current flow that could lead to overheating or damage.

4. Diagnostic Functions:
- Self-Diagnostics: The L9369 performs self-diagnostic checks to ensure proper functionality and reliability. This includes monitoring internal circuits and reporting any faults or errors.
- Fault Reporting: It provides fault reporting through dedicated pins or communication interfaces, enabling system diagnostics and maintenance.

5. Communication Interfaces:
- SPI Interface: The IC features an SPI (Serial Peripheral Interface) for communication with external microcontrollers or processors. This allows for easy integration into existing systems and facilitates data exchange for monitoring and control.
- Analog Outputs: The L9369 provides analog outputs for battery voltage and temperature, allowing for direct measurement and monitoring by external systems.

6. Low Power Consumption:
- Efficient Operation: Designed with low power consumption in mind, the L9369 is suitable for battery-operated and energy-efficient applications. Its power-saving features contribute to extended battery life and reduced overall system power requirements.

7. Package and Form Factor:
- Compact Packaging: The L9369 is available in a compact package, which is ideal for integration into space-constrained environments. This compact form factor helps in saving board space and simplifying the overall system design.
- Robust Design: It is designed to withstand harsh automotive and industrial environments, ensuring reliable performance in challenging conditions.

## Applications

1. Automotive Battery Management:
- Battery Monitoring: The L9369 is used in automotive applications to monitor the health and performance of vehicle batteries. It tracks battery voltage, temperature, and current, providing critical data for efficient battery management.
- System Protection: It helps in protecting automotive electrical systems from battery-related issues, such as overvoltage or undervoltage conditions, ensuring the safety and reliability of the vehicle%27s electrical system.

2. Industrial Battery Systems:
- Energy Storage Systems: In industrial applications, the L9369 is used in energy storage systems to monitor and manage large battery banks. It ensures proper operation and extends the life of the batteries used in these systems.
- Uninterruptible Power Supplies (UPS): It is also employed in UPS systems to monitor the battery%27s state and ensure reliable power backup during power outages.

3. Renewable Energy:
- Solar and Wind Energy: The L9369 can be utilized in renewable energy systems, such as solar or wind power installations, to monitor and manage battery storage. This helps in optimizing energy usage and ensuring efficient operation of the renewable energy systems.

4. Medical Devices:
- Battery-Powered Medical Equipment: In medical devices that rely on battery power, the L9369 provides essential monitoring and protection functions. It ensures the reliability and safety of battery-powered medical equipment, contributing to accurate and dependable operation.

## Conclusion

The L9369 is a highly functional battery management IC designed for a range of applications where accurate monitoring and reliable protection are essential. With its advanced features, including precise voltage and temperature measurement, system protection, and efficient communication interfaces, it provides a comprehensive solution for managing battery systems in automotive, industrial, renewable energy, and medical applications. Its robust design and low power consumption make it a valuable component in ensuring the optimal performance and longevity of battery-powered systems.
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.