☰
L9300TD80T
L9300TD80T
Active
Description:  FLEXIBLE U-CHIP FOR BRAKING & TR
Manufacturer:  STMicroelectronics
Datasheet:   L9300TD80T Datasheet
History Price: $10.75285
In Stock: 20000
L9300TD80T Specification
Specification
Part No
L9300TD80T
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
-
Voltage - Supply
5.5V ~ 19V
Operating Temperature
-40℃ ~ 135℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-TQFP Exposed Pad
Supplier Device Package
80-TQFP-EP (14x14)
L9300TD80T PDF Datasheet
L9300TD80T Compare Parts
  • L9300TD80T vs L9369S-TR
  • L9300TD80T vs L9300TU80T-TR
  • L9300TD80T vs L9300TU80T
  • L9300TD80T vs L9300TD80T-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****