☰
L9177A
L9177A
Active
Description:  IC PTS SMARTPOWER 64TQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9177A Datasheet
History Price: Active
In Stock: 46210
L9177A Specification
Specification
Part No
L9177A
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-40℃ ~ 150℃
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
L9177A PDF Datasheet
L9177A Description
The STMicroelectronics L9177A is a versatile and efficient linear voltage regulator designed for automotive and industrial applications. It is particularly well-suited for providing a stable output voltage in environments where power supply stability and reliability are critical. The L9177A is known for its robustness, low dropout voltage, and ability to handle a wide range of input voltages, making it an ideal choice for various electronic designs.

## Overview

The L9177A is a low-dropout (LDO) voltage regulator that can deliver a fixed output voltage of 5V or an adjustable output voltage, depending on the configuration. It is designed to provide a maximum output current of up to 1.5A, making it suitable for powering microcontrollers, sensors, and other peripheral devices in automotive and industrial applications. The device features built-in protection mechanisms, ensuring safe and reliable operation under various conditions.

## Key Features

1. Output Voltage: The L9177A is available in fixed output voltage versions (5V) and adjustable versions, allowing flexibility in design.
2. Output Current: It can supply a maximum output current of 1.5A, making it suitable for medium-power applications.
3. Low Dropout Voltage: The dropout voltage is typically low, allowing for efficient operation even when the input voltage is close to the output voltage.
4. Wide Input Voltage Range: The device operates with an input voltage range of 5V to 40V, accommodating various power supply sources.
5. Thermal Protection: The L9177A includes thermal shutdown protection to prevent overheating and ensure reliable operation.
6. Short-Circuit Protection: It features short-circuit protection to safeguard the device and the load in case of a fault condition.
7. Low Quiescent Current: The quiescent current is low, typically around 30 µA, which is beneficial for power-sensitive applications.
8. Wide Operating Temperature Range: The operating temperature range is from -40°C to +125°C, making it suitable for harsh environments.
9. Compact Package: The L9177A is available in various package types, including DPAK and TO-220, providing flexibility for different thermal and space requirements.

## Electrical Specifications

Here are the detailed electrical specifications for the L9177A:

- Input Voltage Range: 5V to 40V
- Output Voltage:
- Fixed: 5V ± 5% (at 25°C)
- Adjustable: 1.25V to 5V (depending on external resistors)
- Maximum Output Current: 1.5A
- Dropout Voltage:
- Typically 0.5V at 1.5A
- Maximum 1.0V at 1.5A
- Quiescent Current: Typically 30 µA
- Line Regulation: 0.1%/V (typical)
- Load Regulation: 0.5% (typical)
- Ripple Rejection: 70 dB (typical at 1 kHz)
- Thermal Resistance (junction to ambient): 50°C/W (for DPAK package)

## Applications

The L9177A is suitable for a variety of applications, including:

- Automotive power supplies
- Industrial control systems
- Power supplies for microcontrollers and digital circuits
- Communication equipment
- Consumer electronics
- Battery-powered devices

## Conclusion

The STMicroelectronics L9177A is a robust and efficient linear voltage regulator that provides a stable output voltage with a maximum current of 1.5A. Its low dropout voltage, wide input voltage range, and built-in protection features make it an excellent choice for various applications, particularly in automotive and industrial environments. With its reliability and ease of integration, the L9177A is designed to meet the demands of modern electronic systems, ensuring stable performance and safety in a wide range of applications.
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.